Rochester Electronics Datasheets for Memory Chips
Memory chips are internal storage areas in computers. Although the term "memory chip" commonly refers to a computer's random access memory (RAM), this product area includes many different types of electronic data storage. Computer memory stores data electronically in cells. Without memory chips, a computer could not read programs or retain data.
Memory Chips: Learn more
| Product Name | Notes |
|---|---|
| 2/3-PORT HUB FOR THE UNIVERSAL SERIAL BUS WITH OPTIONAL SERIAL EEPROM INTERFACE | |
| 27C512 - 512K (64Kx8) UV Erasable PROM | |
| 28F010 - 1-Mbit (128k x 8) NOR Flash Memory | |
| 28F010 - 128K X 8 Flash | |
| 28F020 - 2048K (256K x 8) CMOS Flash Memory | |
| 28F020 - 256K X 8 Flash | |
| 512-Mbit (64 MB), 3.0 V SPI MirrorBit Flash memory with Multi-I/O | |
| 54ABT7819 512 x 18 x 2 Synchronous Bidirectional FIFO Memory | |
| 72-Mbit DDR II SRAM | |
| 72-MBit QDR II SRAM (4M x 18-bit) | |
| Bi-Directional FIFO, 1KX36, 7.5ns, Synchronous, PQFP120 | |
| Bi-Directional FIFO, 2KX36, 11ns, Synchronous, CMOS | |
| Bi-Directional FIFO, 2KX36, 7.5ns, Synchronous, PQFP132 | |
| Bi-Directional FIFO, 512X18, 9ns, Synchronous, BICMOS, PQFP80 | |
| Bi-Directional FIFO, 512X36, 11ns, Synchronous, CMOS, PQFP132 | |
| Bi-Directional FIFO, 512X36, 15ns, Synchronous, PQFP132 | |
| Bi-Directional FIFO, 512X36, 9.5ns, Synchronous, PQFP120 | |
| DDR SRAM, 1MX18, 0.45ns, CMOS, PBGA165 | |
| DDR SRAM, 1MX18, 0.45ns | |
| DDR SRAM, 1MX36, 0.45ns, CMOS, PBGA165 | |
| DDR SRAM, 1MX36, 0.45ns | |
| DDR SRAM, 2MX18, 0.45ns, CMOS, PBGA165 | |
| DDR SRAM, 4MX18, 0.45ns | |
| DDR SRAM, 512KX36, 0.45ns, CMOS, PBGA165 | |
| DDR SRAM, 512KX36, 0.45ns | |
| FIFO Mem Async Dual Depth/Width Uni-Dir 16K x 9 28-Pin PDIP | |
| FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PDIP | |
| FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin SOIC | |
| FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 32-Pin JLCC T/R | |
| FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 32-Pin JLCC | |
| FIFO Mem Async Dual Depth/Width Uni-Dir 256 x 9 28-Pin PDIP | |
| FIFO Mem Async Dual Depth/Width Uni-Dir 256 x 9 28-Pin SOIC T/R | |
| FIFO Mem Async Dual Depth/Width Uni-Dir 256 x 9 28-Pin SOIC | |
| FIFO Mem Async Dual Depth/Width Uni-Dir 256 x 9 32-Pin JLCC T/R | |
| FIFO Mem Async Dual Depth/Width Uni-Dir 256 x 9 32-Pin JLCC | |
| FIFO Mem Async Dual Depth/Width Uni-Dir 256 x 9 | |
| FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 32-Pin JLCC T/R | |
| FIFO Mem Async Dual Depth/Width Uni-Dir 4K x 9 32-Pin JLCC T/R | |
| FIFO Mem Async Dual Depth/Width Uni-Dir 512 x 9 28-Pin PDIP | |
| FIFO Mem Async Dual Depth/Width Uni-Dir 512 x 9 28-Pin SOIC T/R | |
| FIFO Mem Async Dual Depth/Width Uni-Dir 512 x 9 28-Pin SOIC | |
| FIFO Mem Async Dual Depth/Width Uni-Dir 512 x 9 32-Pin JLCC T/R | |
| FIFO Mem Async Dual Depth/Width Uni-Dir 512 x 9 32-Pin JLCC | |
| FIFO Mem Sync Dual Width Uni-Dir 1K x 9 32-Pin JLCC | |
| FIFO Mem Sync Dual Width Uni-Dir 2K x 9 32-Pin JLCC | |
| FIFO Mem Sync Dual Width Uni-Dir 4K x 9 32-Pin JLCC | |
| FIFO Mem Sync Dual Width Uni-Dir 512 x 9 32-Pin JLCC T/R | |
| FIFO Mem Sync Dual Width Uni-Dir 512 x 9 32-Pin JLCC | |
| FIFO, 16KX9, 20ns, Asynchronous, PDIP28 | |
| FIFO, 16KX9, 20ns, Asynchronous, PQCC32 | |
| FIFO, 16KX9, 35ns, Asynchronous, PDIP28 | |
| FIFO, 16KX9, 35ns, Asynchronous, PQCC32 | |
| FIFO, 16X4, 30ns, Asynchronous, TTL, PDSO16 | |
| FIFO, 16X4, 30ns, Asynchronous, TTL, PQCC20 | |
| FIFO, 16X5, 30ns, Synchronous, TTL, PDIP20 | |
| FIFO, 16X5, 30ns, Synchronous, TTL, PDSO20 | |
| FIFO, 16X5, 30ns, Synchronous, TTL, PQCC20 | |
| FIFO, 16X5, 75ns, Synchronous, TTL, PDIP20 | |
| FIFO, 1KX9, 25ns, Asynchronous, PDSO28 | |
| FIFO, 256X18, 13ns, Synchronous, PDSO56 | |
| FIFO, 256X18, 15ns, Synchronous, PDSO56 | |
| FIFO, 256X18, 20ns, Synchronous, PDSO56 | |
| FIFO, 2KX9, 18ns, Synchronous, PQFP64 | |
| FIFO, 2KX9, 28ns, Synchronous, PQFP64 | |
| FIFO, 4KX9, 15ns, Asynchronous, PQCC32 | |
| FIFO, 512X18, 13ns, Synchronous, PDSO56 | |
| FIFO, 512X18, 15ns, Synchronous, PDSO56 | |
| FIFO, 512X36, 13ns, Synchronous, PQFP120 | |
| FIFO, 512X9, Synchronous, PQCC32 | |
| FIFO, 64X4, 22ns, Asynchronous, TTL, PDIP16 | |
| FIFO, 64X4, 24ns, Asynchronous, TTL, CDIP16 | |
| FIFO, 64X5, 22ns, Asynchronous, TTL, PDIP20 | |
| FIFO, 64X9, 24ns, Synchronous, TTL, PDIP28 | |
| FIFO, 64X9, 24ns, Synchronous, TTL, PQCC28 | |
| FIFO, 8KX9, 20ns, Asynchronous, PDIP28 | |
| FIFO, 8KX9, 20ns, Asynchronous, PQCC32 | |
| FIFO, 8KX9, 35ns, Asynchronous, PDIP28 | |
| FIFO, 8KX9, 35ns, Asynchronous, PQCC32 | |
| Flash, 128MX8, PBGA24 | |
| Flash, 2KX8, CQCC18 | |
| Flash, 32MX8, PDSO16 | |
| Flash, 512KX16, 95ns, PDSO56 | |
| Flash, 512KX8, 90ns, PQCC32 | |
| Flash, 64MX8, PDSO16 | |
| Flash, 8MX16, 88ns, PDSO56 | |
| HC05 CORE + 8K RAM + EPR | |
| HC705C8A 8K RAM EP | |
| IC BUFF/DVR/MEMORY 10BIT 24SO | |
| IC UART SINGLE W/FIFO 16-TSSOP | |
| Memory / SRAM | |
| Non-Volatile SRAM, 32KX8, 25ns, CMOS, PDSO48 | |
| QDR SRAM, 1MX18, 0.45ns, CMOS, PBGA165 | |
| QDR SRAM, 1MX36, 0.45ns, CMOS, PBGA165 | |
| QDR SRAM, 1MX36, 0.45ns | |
| QDR SRAM, 2MX18, 0.45ns, CMOS, PBGA165 | |
| QDR SRAM, 2MX8, 0.45ns, CMOS, PBGA165 | |
| QDR SRAM, 2MX9, 0.45ns, CMOS, PBGA165 | |
| QDR SRAM, 4MX18, 0.45ns, CMOS, PBGA165 | |
| QDR SRAM, 4MX8, 0.45ns, CMOS, PBGA165 | |
| QDR SRAM, 4MX9, 0.45ns, CMOS, PBGA165 | |
| QDR SRAM, 512KX36, 0.45ns, CMOS, PBGA165 | |
| S25FL128S - (16-MB), 3.0 V FL-L Flash Memory | |
| S25FL164K0XMFM013 - (8 Mbyte) 3.0 V, SPI Flash Memory | |
| S25FL256LAGNFI013 - (32-MB), 3.0 V FL-L Flash Memory | |
| S29AS016J70TFI030 - IC 16MEGABIT FLASH MEMORY 70NS TOP BOOT | |
| S29GL-S - Mirror Bit Flash | |
| S29GL512S1 - NOR Flash, 512Mb | |
| S29JL032J70TFI210 - 32M, 3V, Simultaneous Read/Write Flash | |
| S79FL256S - 256 Mb (32 MB), 3V Dual-Quad SPI Flash | |
| S79FL256SDSMFBG03 - 256-Mbit CMOS Flash Memory | |
| S79FL512S - 512 Mb , 3V Dual-Quad SPI Flash | |
| S79FL512SDSMFBG03 - 512-Mbit CMOS Flash Memory | |
| S79FS01GS - 1 Gbit (128 Mbyte) 3.0 V SPI Flash Memory | |
| S79FS01GS - 1 Gbit, 1.8 V Dual-Quad Serial Peripheral Interface with Multi-I/O Flash | |
| S80KS5122 - 512 Mb HYPERRAM self-refresh dynamic RAM (DRAM) with HYPERBUS interface | |
| S80KS5123 - 512 Mb HYPERRAM self-refresh dynamic RAM (DRAM) with Octal xSPI interface | |
| S98FL01GS - 256-MBIT CMOS 3.0 VOLT 65NM FLASH MEMORY | |
| S98FL256S - 256-MBIT CMOS 3.0 VOLT 65NM FLASH MEMORY | |
| S98FL512S - 512-MBIT CMOS 3.0 VOLT 65NM FLASH MEMORY | |
| S99-50459 - 512-MBIT 1.8V MIRRORBIT SERIAL FLASH MEMORY | |
| S99-50572 - 1G BIT, 3V, 110NS, 64-BALL FBGA, PAGE MODE FLASH MEMORY | |
| S99FL127S - MIRRORBIT FLASH NON-VOLATILE MEMORY 3.0 VOLT | |
| S99FL128 - 128Kb NAND Flash | |
| S99FL128S - 128-MBIT CMOS 3.0 VOLT FLASH MEMORY | |
| S99FL256S - 256-MBIT CMOS 3.0 VOLT FLASH MEMORY | |
| S99GL01G - 1 GBIT, 3V, 110NS, 64-BALL FBGA, PAGE MODE FLASH MEMORY | |
| S99GL256 - 256 MBIT, 3V, 90NS, 64-BALL FBGA, PAGE MODE FLASH MEMORY | |
| S99ML02G10041 - Flash Memory, SLC,2Gb,4x,3V,x8,1bi t,VBM63 | |
| SC16C752 - 5V, 2.2V and 2.5V dual UART, with 64-byte FIFOs | |
| SN74ALVC7806 256 x 18 3.3-V asynchronous FIFO memory | |
| SN74ALVC7814 64 x 18 3.3-V asynchronous FIFO memory | |
| SN74S225 16 x 5 asynchronous FIFO memory | |
| SRAM Chip Async Single 5V 1M-bit (128K x 8) 70ns 32 | |
| SST25VF016B - 2.7V to 3.6V 16Mbit SPI Serial Flash | |
| SST25VF020 - 2.7V to 3.6V 2Mbit SPI Serial Flash | |
| SST26VF032B - 32Mb 2.3V TO 3.6V SQI Flash Memory | |
| SST26VF032BA - 32Mb 2.3V TO 3.6V SQI Flash Memory | |
| SST26VF064B - 64Mb 2.3V TO 3.6V SQI Flash Memory | |
| SST39VF1601C - 2.7V to 3.6V 16Mbit Multi-Purpose Flash | |
| ST16C2552 - Dual Asynchronous Receiver/Transmitter With FIFOs | |
| ST16C650 - 2.90 V To 5.5 V UART With 32-Byte FIFO | |
| Standard SRAM, 128KX8, 70ns, CMOS, PDSO32 | |
| Standard SRAM, 128KX8, 85ns, PDIP32 | |
| Standard SRAM, 16KX4, 20ns, PDIP24 | |
| Standard SRAM, 16KX4, 20ns, PDSO24 | |
| Standard SRAM, 16X4, 19ns, TTL, PDIP24 | |
| Standard SRAM, 1KX4, 150ns, MOS, PDIP18 | |
| Standard SRAM, 1KX4, 200ns, MOS, PDIP18 | |
| Standard SRAM, 1KX4, 250ns, MOS, PDIP18 | |
| Standard SRAM, 1KX4, 450ns, MOS, PDIP18 | |
| Standard SRAM, 1MX16, 15ns, CMOS, PDSO54 | |
| Standard SRAM, 2MX36, 0.45ns | |
| Standard SRAM, 32KX8, 70ns, CMOS, PDSO28 | |
| Standard SRAM, 4KX1, 450ns, MOS, PDIP18 | |
| Standard SRAM, 4MX18, 0.45ns | |
| Standard SRAM, 64KX1, 15ns, PDIP22 | |
| Standard SRAM, 64KX1, 20ns, PDIP22 | |
| TL16C2550 1.8-V to 5-V Dual UART with 16-Byte FIFOs | |
| TL16C2550-Q1 Automotive Catalog 1.8-V to 5-V Dual UART with 16-Byte FIFOs | |
| TL16C2552 1.8-V to 5-V Dual UART with 16-Byte FIFOs | |
| TL16C2752 1.8-V to 5-V Dual UART with 64-Byte FIFOs | |
| TL16C450 Single UART Without FIFO | |
| TL16C451 Single UART with Parallel Port And Without FIFO | |
| TL16C552A Dual UART with 16-Byte FIFOs & Parallel Port | |
| TL16C554 Quad UART with 16-Byte FIFOs | |
| TL16C554A Quad UART with 16-Byte FIFOs | |
| TL16C752C Dual UART With 64-Byte FIFO | |
| TLC3574 14-bit, Serial Out, Low Power with Built-in Conversion Clock & 8x FIFO, 4 Channels | |
| TLC3578 Serial Out, Low Power with Built-In Conversion Clock & 8x FIFO, 8 Channels | |
| TMS4030JL - TMS4030 - DRAM, 4KX1, 300ns, MOS, CDIP22 | |
| TPS54672 6-A Active Bus Termination/ DDR Memory SWIFT Converter | |
| WS128P - IC 128M FLASH MEMORY |
| << Prev | Next >> |