Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory - Memory S26KL512SDABHV030A

Description
3V 512MBIT, HYPERFLASH 100MHZ
Request a Quote Datasheet
Description
3V 512MBIT, HYPERFLASH 100MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S26KL512SDABHV030A - Rochester Electronics
Newburyport, MA, United States
3V 512MBIT, HYPERFLASH 100MHZ

3V 512MBIT, HYPERFLASH 100MHZ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - S26KL512SDABHV030A - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
S26KL512SDABHV030A
Integrated Circuits (ICs) - Memory - Memory S26KL512SDABHV030A
IC FLASH 512MBIT PAR 24FBGA

IC FLASH 512MBIT PAR 24FBGA

Supplier's Site
Memory - S26KL512SDABHV030A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 512Mbit Parallel 100 MHz 96 ns 24-FBGA (6x8)

FLASH - NOR Memory IC 512Mbit Parallel 100 MHz 96 ns 24-FBGA (6x8)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number S26KL512SDABHV030A S26KL512SDABHV030A S26KL512SDABHV030A
Product Name Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH
Package Type BGA; FBGA24 96 ns BGA; 24-VBGA
Data Rate 100 MHz
Density 512000 kbits 512000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4013-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory IC and Storage Component - 736-DP84T22V-25 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0 C (32 F)
View Details
3 suppliers
SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details