Cypress Semiconductor Corp. Memory - Flash - S34ML02G100BHI000 S34ML02G100BHI000

Description
S34ML02G1 - 2Gb, 3 V, 1-bit ECC, SLC NAND Flash for Embedded
Request a Quote Datasheet
Description
S34ML02G1 - 2Gb, 3 V, 1-bit ECC, SLC NAND Flash for Embedded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S34ML02G100BHI000 - Rochester Electronics
Newburyport, MA, United States
S34ML02G1 - 2Gb, 3 V, 1-bit ECC, SLC NAND Flash for Embedded

S34ML02G1 - 2Gb, 3 V, 1-bit ECC, SLC NAND Flash for Embedded

Supplier's Site Datasheet
Memory - Flash - S34ML02G100BHI000 - 1077660-S34ML02G100BHI000 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S34ML02G100BHI000
1077660-S34ML02G100BHI000
Memory - Flash - S34ML02G100BHI000 1077660-S34ML02G100BHI000
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1077660-S34ML02G100B HI000 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 2Gb (256M x 8) Family Name: S34ML02G Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 63-BGA (11x9) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): NAND02GW3B2DZA6F; NAND02GW3B2DZA6E; NAND02GW4B2DZA6E; Introduction Date: August 02, 2012 ECCN: 3A991.b.1.a Country of Origin: Republic of Korea Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1077660-S34ML02G100BHI000
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 2Gb (256M x 8)
Family Name: S34ML02G
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 63-BGA (11x9)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): NAND02GW3B2DZA6F; NAND02GW3B2DZA6E; NAND02GW4B2DZA6E;
Introduction Date: August 02, 2012
ECCN: 3A991.b.1.a
Country of Origin: Republic of Korea
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S34ML02G100BHI000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S34ML02G100BHI000
Integrated Circuits (ICs) - Memory - Memory S34ML02G100BHI000
IC FLASH 2GBIT PARALLEL 63BGA

IC FLASH 2GBIT PARALLEL 63BGA

Supplier's Site
IC FLASH 2GBIT PARALLEL 63BGA

IC FLASH 2GBIT PARALLEL 63BGA

Supplier's Site Datasheet
Memory - S34ML02G100BHI000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 2Gbit Parallel 63-BGA (11x9)

FLASH - NAND Memory IC 2Gbit Parallel 63-BGA (11x9)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number S34ML02G100BHI000 1077660-S34ML02G100BHI000 S34ML02G100BHI000 S34ML02G100BHI000 S34ML02G100BHI000
Product Name Memory - Flash - S34ML02G100BHI000 Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; FLASH - NAND Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory IC and Storage Component - 736-BQ2203APN - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Tube
View Details
2 suppliers
Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - LE25FU406BMB-TLM-H - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 4000 kbits
View Details