Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29GL01GT11DHV020

Description
Win Source Part Number: 1254784-S29GL01GT11D HV020 Category: Integrated Circuits (ICs)>Memory Series: GL-T Package: Tray Standard Package: 1,300 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8) Access Time: 110 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (9x9) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2156-S29GL01GT11DHV0 20,CYPCYPS29GL01GT11 DHV020,2832-S29GL01G T11DHV020 Base Product Number: S29GL01
Request a Quote Datasheet
Description
Win Source Part Number: 1254784-S29GL01GT11D HV020 Category: Integrated Circuits (ICs)>Memory Series: GL-T Package: Tray Standard Package: 1,300 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8) Access Time: 110 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (9x9) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2156-S29GL01GT11DHV0 20,CYPCYPS29GL01GT11 DHV020,2832-S29GL01G T11DHV020 Base Product Number: S29GL01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254784-S29GL01GT11DHV020 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254784-S29GL01GT11DHV020
Integrated Circuits (ICs) - Memory 1254784-S29GL01GT11DHV020
Win Source Part Number: 1254784-S29GL01GT11D HV020 Category: Integrated Circuits (ICs)>Memory Series: GL-T Package: Tray Standard Package: 1,300 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8) Access Time: 110 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (9x9) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2156-S29GL01GT11DHV0 20,CYPCYPS29GL01GT11 DHV020,2832-S29GL01G T11DHV020 Base Product Number: S29GL01

Win Source Part Number: 1254784-S29GL01GT11DHV020
Category: Integrated Circuits (ICs)>Memory
Series: GL-T
Package: Tray
Standard Package: 1,300
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 1Gb (128M x 8)
Access Time: 110 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 64-LBGA
Supplier Device Package: 64-FBGA (9x9)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 2156-S29GL01GT11DHV020,CYPCYPS29GL01GT11DHV020,2832-S29GL01GT11DHV020
Base Product Number: S29GL01

Buy Now Datasheet
 - S29GL01GT11DHV020 - Rochester Electronics
Newburyport, MA, United States
S29GL01GT - 1-Gbit (128 Mbyte), 3.0V, GL-T Eclipse Flash Memory

S29GL01GT - 1-Gbit (128 Mbyte), 3.0V, GL-T Eclipse Flash Memory

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - S29GL01GT11DHV020 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S29GL01GT11DHV020
Integrated Circuits (ICs) - Memory - Memory S29GL01GT11DHV020
FLASH - NOR MEMORY IC 1GB (128M

FLASH - NOR MEMORY IC 1GB (128M

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1254784-S29GL01GT11DHV020 S29GL01GT11DHV020 S29GL01GT11DHV020
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile
Access Time 110 ns
Cycle Time 60 ns 60 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8422AV-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
 - AT49BV640D-70CI - Rochester Electronics
Specs
Memory Category Flash
Package Type BGA; CABGA48
View Details
3 suppliers
Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Quad Memory IC and Storage Component - 774-S25FL064LABNFI011 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
View Details
6 suppliers