S29GL064N - 3V Page Mode MirrorBit Flash
Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 932731-S29GL064N90TF
Series: Automotive, AEC-Q100, GL-N
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90 ns 56-TSOP
Package: Tray
Package: 56-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 56-TSOP
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 91
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FLASH 64MBIT PARALLEL 56TSOP
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S29GL064N90TFA020 | 932731-S29GL064N90TFA020 | S29GL064N90TFA020 |
| Product Name | Memory - Flash - S29GL064N90TFA020 | Integrated Circuits (ICs) - Memory | |
| Memory Category | Flash | Flash | Flash; Non-Volatile |
| Package Type | SOP; TSOP; TSOP56 | SOP; 56-TSOP | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |