IC FLASH 1GBIT SPI/QUAD 24BGA Product overview: S70FL01GSAGBHAC10 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S70FL01GSAGBHAC1
FLASH - NOR Memory IC 1Gb (128M x 8) SPI - Quad I/O 133MHz 24-BGA (8x6)
Flash, 128MX8, PBGA24
FLASH - NOR Memory IC 1Gbit SPI - Quad I/O 133 MHz 24-BGA (8x6)
IC FLASH 1GBIT SPI/QUAD 24BGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-S70FL01GSAGBHAC10 | S70FL01GSAGBHAC10-ND | S70FL01GSAGBHAC10 | S70FL01GSAGBHAC10 | S70FL01GSAGBHAC10 |
| Product Name | Quad Memory IC and Storage Component | Memory | Memory | Memory | |
| Memory Category | Flash | Flash | Flash | Flash; FLASH | Flash; Flash |
| Access Time | 8 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000000 kbits | 1000000 kbits | 1000000 kbits | ||
| Number of Words | 128000 k |