S29GL064N - 3V Page Mode MirrorBit Flash
FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90ns 48-FBGA (8.15x6.15)
IC FLASH 64MBIT PARALLEL 48FBGA Product overview: S29GL064N90BFI043 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL064N90BFI04
IC FLASH 64MBIT PARALLEL 48FBGA
IC FLASH 64MBIT PARALLEL 48FBGA
FLASH - NOR Memory IC 64Mbit Parallel 90 ns 48-FBGA (8.15x6.15)
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S29GL064N90BFI043 | S29GL064N90BFI043-ND | 774-S29GL064N90BFI043 | S29GL064N90BFI043 | S29GL064N90BFI043 | S29GL064N90BFI043 |
| Product Name | Memory | Memory IC and Storage Component | Memory | Memory | Memory | |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH - NOR | Flash; FLASH |
| Package Type | BGA; FBGA48 | 48-VFBGA | BGA; Tape & Reel (TR) | 48-VFBGA | BGA; 48-VFBGA | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits |