Cypress Semiconductor Corp. Memory - Flash - S29GL512T11FHIV20 S29GL512T11FHIV20

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932767-S29GL512T11FH IV20 Series: GL-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 64-FBGA (13x11) Package: 64-LBGA Package: Tray Mounting: Surface Mount Family Name: S29GL512 Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (13x11) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 180 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: -S29GL512T11FHIV20, 428-3619, 2015-S29GL512T11FHIV 20, S29GL512T11FHIV20-ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932767-S29GL512T11FH IV20 Series: GL-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 64-FBGA (13x11) Package: 64-LBGA Package: Tray Mounting: Surface Mount Family Name: S29GL512 Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (13x11) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 180 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: -S29GL512T11FHIV20, 428-3619, 2015-S29GL512T11FHIV 20, S29GL512T11FHIV20-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL512T11FHIV20 - 932767-S29GL512T11FHIV20 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL512T11FHIV20
932767-S29GL512T11FHIV20
Memory - Flash - S29GL512T11FHIV20 932767-S29GL512T11FHIV20
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932767-S29GL512T11FH IV20 Series: GL-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 64-FBGA (13x11) Package: 64-LBGA Package: Tray Mounting: Surface Mount Family Name: S29GL512 Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (13x11) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 180 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: -S29GL512T11FHIV20, 428-3619, 2015-S29GL512T11FHIV 20, S29GL512T11FHIV20-ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 932767-S29GL512T11FHIV20
Series: GL-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 64-FBGA (13x11)
Package: 64-LBGA
Package: Tray
Mounting: Surface Mount
Family Name: S29GL512
Categories: Integrated Circuits (ICs)
Case / Package: 64-FBGA (13x11)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 180
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: -S29GL512T11FHIV20, 428-3619, 2015-S29GL512T11FHIV20, S29GL512T11FHIV20-ND

Buy Now Datasheet
Flash Memory - 1938914P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1938914P
Flash Memory 1938914P
Cypress Semiconductor, S29GL512T11FHIV20

Cypress Semiconductor, S29GL512T11FHIV20

Supplier's Site
Flash Memory - 1938913 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1938913
Flash Memory 1938913
Cypress Semiconductor, S29GL512T11FHIV20

Cypress Semiconductor, S29GL512T11FHIV20

Supplier's Site
Flash Memory - 1938914 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1938914
Flash Memory 1938914
Cypress Semiconductor, S29GL512T11FHIV20

Cypress Semiconductor, S29GL512T11FHIV20

Supplier's Site
 - S29GL512T11FHIV20 - Rochester Electronics
Newburyport, MA, United States
Flash, 32MX16, 110ns, PBGA64

Flash, 32MX16, 110ns, PBGA64

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - S29GL512T11FHIV20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL512T11FHIV20
Integrated Circuits (ICs) - Memory S29GL512T11FHIV20
IC FLASH 512MBIT PARALLEL 64FBGA

IC FLASH 512MBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 932767-S29GL512T11FHIV20 1938914P 1938913 S29GL512T11FHIV20 S29GL512T11FHIV20
Product Name Memory - Flash - S29GL512T11FHIV20 Flash Memory Flash Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash Flash Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 64-FBGA (13x11) BGA BGA; PG-LFBGA-64 BGA
Density 4096000 kbits 512000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

 - PC16550DV/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Package Type PLCC; PLCC44
View Details
Memory - A2C00045122 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details
Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details