Rochester Electronics Datasheets for Memory Chips

Memory chips are internal storage areas in computers. Although the term "memory chip" commonly refers to a computer's random access memory (RAM), this product area includes many different types of electronic data storage. Computer memory stores data electronically in cells. Without memory chips, a computer could not read programs or retain data.
Memory Chips: Learn more

Page: 1 5 6 7 8 9 10 11 12 13 14 15 16
Product Name Notes
2114 - 1K X 4 SRAM
2114 - SRAM, 1K X 4, With 3-State Outputs - Dual marked (M38510/23802BVA)
2114A - 1K X 4 SRAM
2114A - SRAM, 1K X 4, With 3-State Outputs - Dual marked (M38510/23804BVA)
2114AL - 1K X 4 SRAM
2148H - SRAM, 1K X 4 - (DM: M38510/23806BVA)
27128A - 16K X 8 EPROM - Dual marked (8202503YA)
27128A - 16K X 8 EPROM
2716 - 2K X 8 EPROM
2716M - 2Kx8 EPROM - Dual marked (7802201JA)
2716M - 2Kx8 EPROM
27256 - 256K (32K x 8) UV Erasable PROM
27256 - 32K X 8 EPROM -Dual marked (8411101YA)
27256 - 32K X 8 EPROM -Dual marked (8411104YA)
2732A - 4K X 8 EPROM - Dual marked (8001204JA)
2732A - 4K X 8 EPROM
27512 - 512K (64K x 8) EPROM
2764A - 8K X 8 EPROM -Dual marked (8200503ZA)
2764A - 8K X 8 EPROM
27C256 - 256K (32KX8) CMOS EPROM
27C64 - 64K (8K x 8) EPROM
28F008 - 8-MBit (1k x 8) NOR Flash Memory
28F008 - Flash, 1MX8, 100ns, CDFP42
28F008 - Flash, 1MX8, 100ns, CDIP40
28F010 - 128K X 8 Flash, Mil Temp
28F020 - 2048K (256K x 8) CMOS Flash Memory
4M-Bit (512K X 8) Serial Flash Memory
4MB 256K X 18 128K X 32/36 FLOW-THROUGH SYNCBURST SRAM
4MB 256K X 18 128K X 32/36 PIPELINED SCD SYNCBURST SRAM
512K X 18 2.5V VDD HSTL QDRB4 SRAM
64K STATIC RAMS
8M BITSerial Flash Memory
Cache SRAM, 128KX18, 4ns, CMOS, PQFP100
Cache SRAM, 128KX32, 4ns, CMOS, PQFP100
Cache SRAM, 1MX18, 6.8ns, CMOS, PQFP100
Cache SRAM, 256KX32, 3.5ns PBGA165
Cache SRAM, 256KX36, 3.5ns PQFP100
Cache SRAM, 256KX36, 4ns PBGA165
Cache SRAM, 256KX36, 4ns PQFP100
Cache SRAM, 256KX36, 7.5ns, CMOS, PQFP100
Cache SRAM, 32KX32, 3.5ns PQFP100
Cache SRAM, 32KX32, 8ns PQFP100
Cache SRAM, 512KX18, 10ns PBGA165
Cache SRAM, 512KX18, 10ns PQFP100
Cache SRAM, 512KX18, 3.5ns PQFP100
Cache SRAM, 512KX18, 4ns PBGA165
Cache SRAM, 512KX18, 4ns PQFP100
Cache SRAM, 512KX18, 5ns PQFP100
Cache SRAM, 512KX18, 7.5ns PBGA165
Cache SRAM, 512KX18, 8.5ns PBGA165
Cache SRAM, 512KX18, 8.5ns PQFP100
Cache SRAM, 512KX32, 3.5ns PQFP100
Cache SRAM, 512KX32, 5ns PQFP100
Cache SRAM, 512KX36, 3.1ns PQFP100
Cache SRAM, 512KX36, 3.5ns PBGA165
Cache SRAM, 512KX36, 3.5ns PQFP100
Cache SRAM, 512KX36, 4ns PQFP100
Cache SRAM, 512KX36, 5ns PBGA165
Cache SRAM, 512KX36, 6.8ns PQFP100
Cache SRAM, 64KX18, 5ns
Cache SRAM, CMOS, PQFP196
Cache SRAM
Cache Tag SRAM, 32KX72, 8ns, BICMOS, PBGA241
CMOS 64 K Two Wire Serial Interface EEPROM
DDR SRAM, 1MX18, 0.45ns, CMOS, PBGA165
DDR SRAM, 1MX18, 0.5ns, CMOS, PBGA165
DDR SRAM, 1MX18, 2.4ns, CMOS, PBGA165
DDR SRAM, 1MX18, 3ns, CMOS, PBGA165
DDR SRAM, 2MX8, 0.45ns, CMOS, PBGA165
DDR SRAM, 512KX36, 0.45ns, CMOS, PBGA165
DDR SRAM, 512KX36, 0.5ns, CMOS, PBGA165
DDR SRAM, 512KX36, 2.4ns, CMOS, PBGA165
DDR SRAM, 512KX36, 3.6ns, CMOS, PBGA165
EEPROM
FLASH 4MBIT 120NS 32TSSOP
Flash, 1MX8, PDSO8
Flash, 512KX16, 110ns, PBGA48
Flash, 512KX16, 120ns, PBGA48
Flash, 512KX16, 90ns, PBGA48
Flash, 512KX8, PDSO8
Flash, 8MX16, 88ns, PDSO56
HM1-6504 - Standard SRAM, 256X4, 300ns, CMOS
HM1-6516 - Standard SRAM, 2KX8, 200ns, CMOS
HM4-6504 - Standard SRAM, 4KX1, 220ns, CMOS
HM628100 - 8 M SRAM (1024-K Word X 8-Bit)
HN58C1001 - 1Mb Parallel EEPROM (128KWord x 8-Bit), 150ns
IC FLASH MEM 8MBIT 8SOIC
IS25WQ020 - 2M-Bit 1.8V Quad Serial Flash Memory With 104Mhz Multi I/O SPI
IS26KS128 128 MBit HyperFlash Non Volatile Memory
IS42S16100 - 16M, 3.3V, SDRAM, 1Mx16, 143Mhz, 50 pin TSOP II (400 mil)
IS42S16160 - 256M, 3.3V, SDRAM, 16Mx16, 166Mhz, 54 ball BGA (8mmx8mm)
IS42S16160 - 256M, 3.3V, SDRAM, 16Mx16, 166MHz, 54 pin TSOP II,
IS42S16160 - 256M, 3.3V, SDRAM, 16Mx16, 166MHz, 54 pin TSOP II
IS42S16320 - 512M, 3.3V, SDRAM, 32Mx16, 166MHz, 54 ball BGA (8mmx13mm)
IS42S16320 - 512M, 3.3V, SDRAM, 32Mx16, 166MHz, 54 pin TSOP II (400 mil),
IS42S16320 - 512M, 3.3V, SDRAM, 32Mx16, 166MHz, 54 pin TSOP II (400 mil)
IS42S16400 - 64M, 3.3V, SDRAM, 4Mx16, 166 Mhz, 54 ball BGA (8mmx8mm),
IS42S16400 - 64M, 3.3V, SDRAM, 4Mx16, 166 Mhz, 54 ball BGA (8mmx8mm)
IS42S16400 - 64M, 3.3V, SDRAM, 4Mx16, 166Mhz, 54 pin TSOP II
IS42S32160 - 512M, 3.3V, SDRAM, 16Mx32, 166MHz, 86 pin TSOP II,,
IS42S32160 - 512M, 3.3V, SDRAM, 16Mx32, 166MHz, 86 pin TSOP II,
IS42S32160 - 512M, 3.3V, SDRAM, 16Mx32, 166MHz, 90 ball BGA (8mmx13mm),
IS42S32200 - 64M, 3.3V, SDRAM, 2Mx32, 166Mhz, 86 pin TSOP II (400 mil)
IS42S32200 - 64M, 3.3V, SDRAM, 2Mx32, 166Mhz, 90 ball BGA (8mmx13mm)
IS42S32400 - 128M, 3.3V, SDRAM, 4Mx32, 166Mhz, 86 pin TSOP II (400 mil)
IS42S32800 - 256M, 3.3V, SDRAM, 8Mx32, 166Mhz, 86 pin TSOP II
LE CG P0AQ - OSRAM OSTAR Projection Power. High luminance LED for projection applications
LE UW S2WN - OSRAM OSTAR Stage. Outstanding brightness and luminance.
LE2416 - 16 kb I2C CMOS Serial EEPROM
LE2432 - 32 kb I2C CMOS Serial EEPROM
LE2464 - 64 kb I2C CMOS Serial EEPROM
LE24L042 - Two Wire Serial Interface EEPROM (4K EEPROM)
LE24LA322 - WLP I2C EEPROM(32K)
LE25S40 - Serial Flash Memory, 4 Mb
LE25S81 - Serial Flash Memory 8M-bit (1024K x 8)
LE25S81A - Serial Flash Memory 8M-bit (1024K x 8)
LE25U200 - Serial Flash Memory, 2 Mb (256K x 8)
LP3913 Power Management IC (PMIC) for Flash Memory Based Portable Media Players
LTC2933 - Programmable HEX Voltage SUPERVISOR with EEPROM
M5M5256 - Standard SRAM, 32KX8
M5M5V108 - SRAM 1Mbit 128k x 8 4.5V - 3V Parallel
M66256FP FIFO, 5KX8, 18ns, Synchronous Memory
M66258FP FIFO, 8KX8, 16ns, Synchronous Memory
M66282FP FIFO, 8KX8, 18ns, Synchronous Memory
MMT build only . 27128A - 16K X 8 EPROM - Dual marked (8202505YA)
MT55L128V36 - ZBT SRAM, 128KX36, 4.2ns PQFP100
MT55L1MY18 - ZBT SRAM, 1MX18, 5ns PQFP100
MT55L256L32 - ZBT SRAM, 256KX32, 5ns PQFP100
MT55L512Y32 - ZBT SRAM, 512KX32, 4.2ns PQFP100
MT58L256V36 - SRAM Chip Sync Quad 3.3V 8M-bit 256K x 36 3.5ns 100-Pin TQFP T/R
MT58L512Y32 - Cache SRAM, 512KX32, 3.5ns PQFP100
OSRAM DURIS E 2835
QDR SRAM, 1MX18, 0.45ns PBGA165
QDR SRAM, 1MX18, 0.45ns, CMOS, PBGA165
QDR SRAM, 1MX18, 0.5ns, CMOS, PBGA165
QDR SRAM, 1MX18, 3ns PBGA165
QDR SRAM, 2MX8, 0.45ns, CMOS, PBGA165
QDR SRAM, 512KX18 PBGA165
QDR SRAM, 512KX18, 2.5ns PBGA165
QDR SRAM, 512KX18, 3ns PBGA165
QDR SRAM, 512KX36, 0.5ns, CMOS, PBGA165
QDR SRAM, 512KX36, 2.2ns PBGA165
QDR SRAM, 512KX36, 2.5ns PBGA165
S29GL256S - FLASH - NOR 256Mbit 16M x 16 2.7V - 3.6V Parallel 100ns 60ns 56-SOP
Serial Flash Memory 8M-bit (1024K x 8)
Serial Flash Memory, 4 Mb
SRAM Chip Sync Dual 3.3V 1M-bit 64K x 18 5ns 100-Pin TQFP T/R
SRAM Chip Sync Dual 3.3V 4M-bit 256K x 18 4.2ns 100-Pin TQFP T/R
SRAM Chip Sync Dual 3.3V 4M-bit 256K x 18 8.5ns 100-Pin TQFP T/R
SRAM Chip Sync Dual 3.3V 8M-bit 512K x 18 4ns 100-Pin TQFP T/R
SRAM Chip Sync Quad 3.3V 4M-bit 128K x 36 4ns 100-Pin TQFP T/R
SRAM Chip Sync Quad 3.3V 8M-bit 256K x 36 10ns 100-Pin TQFP T/R
SRAM Chip Sync Quad 3.3V 8M-bit 256K x 36 3.5ns 100-Pin TQFP T/R
SRAM Chip Sync Quad 3.3V 8M-bit 256K x 36 7.5ns 100-Pin TQFP T/R
SRAM Chip Sync Single 3.3V 4.5M-bit 256K x 18 10ns 100-Pin TQFP T/R
SRAM Chip Sync Single 3.3V 4M-bit 256K x 16 4ns 100-Pin TQFP T/R
SRAM Chip Sync Single 3.3V 4M-bit 256K x 18 9ns 100-Pin TQFP T/R
SRAM Chip Sync Single 3.3V 8M-bit 256K x 32 9ns 100-Pin TQFP
SRAM
Standard SRAM, 128KX8, 10ns, CMOS, PDSO32
Standard SRAM, 128KX8, 12ns, CMOS, PDSO32
Standard SRAM, 128KX8, 70ns, CMOS, PDSO32
Standard SRAM, 1KX4, 150ns
Standard SRAM, 1KX4, 200ns, NMOS, CDIP18
Standard SRAM, 1KX4, 55ns, MOS, CDIP18
Standard SRAM, 1KX4, 70ns, MOS, CDIP18
Standard SRAM, 256KX16, 10ns, CMOS, PDSO44
Standard SRAM, 256KX16, 45ns, CMOS, PDSO44
Standard SRAM, 256KX8, 45ns, CMOS, PDSO32
Standard SRAM, 32KX8, 12ns, CMOS, PDSO28
Standard SRAM, 32KX8, 20ns, CMOS, PDSO28
Standard SRAM, 32KX8, 70ns, CMOS, PDSO28
Standard SRAM, 4KX1, 55ns, MOS, CDIP18
Standard SRAM, 4KX1, 85ns
Standard SRAM, 512KX8, 10ns, CMOS, PDSO36
Standard SRAM, 64KX16, 10ns, CMOS, PDSO44
Standard SRAM, 64KX16, 12ns, CMOS, PDSO44
Standard SRAM, 8KX8, 200ns, CMOS, PDSO28
Standard SRAM, 8KX8, 500ns, CMOS, PDIP28
Standard SRAM
Static Ram, 1K X 1, With 3-State Outputs, 60 Ns Access Time
Two Wire Serial Interface EEPROM (4K EEPROM)
UVPROM, 8KX8, 350ns, CMOS, CQCC32
ZBT SRAM, 128KX36, 5ns PQFP100
ZBT SRAM, 128KX36, 8.5ns PQFP100
ZBT SRAM, 1MX18, 3.5ns PQFP100
ZBT SRAM, 1MX18, 5ns PQFP100
ZBT SRAM, 1MX18, 7.5ns PQFP100
ZBT SRAM, 1MX18, 8.5ns PQFP100
ZBT SRAM, 256KX18, 4.2ns PQFP100
ZBT SRAM, 256KX18, 5ns PBGA165
ZBT SRAM, 256KX18, 5ns PQFP100
ZBT SRAM, 256KX18, 7.5ns PBGA165
ZBT SRAM, 256KX18, 8.5ns PQFP100
ZBT SRAM, 256KX18, 9ns PQFP100
ZBT SRAM, 256KX32, 5ns, CMOS, PBGA165
ZBT SRAM, 256KX32, 9ns PQFP100
ZBT SRAM, 256KX36, 3.5ns, CMOS, PQFP100
ZBT SRAM, 512KX32, 3.2ns PQFP100
ZBT SRAM, 512KX32, 3.5ns PQFP100
ZBT SRAM, 512KX32, 5ns PBGA165
ZBT SRAM, 512KX32, 5ns PQFP100
ZBT SRAM, 512KX32, 6.5ns PQFP100
ZBT SRAM, 512KX36, 3.5ns PQFP100
ZBT SRAM, 512KX36, 4.2ns, CMOS, PBGA165
ZBT SRAM, 512KX36, 5ns PBGA165
ZBT SRAM, 512KX36, 8.5ns PQFP100
ZBT SRAM, 64KX32, 9ns PQFP100
ZBT SRAM, 64KX36, 5ns PQFP100
ZBT SRAM

<< Prev Next >>