S29JL032J - (4M x 8-Bit/2M x 16-Bit), 3V, Simultaneous Read/Write Flash
IC FLASH 32MBIT PARALLEL 48FBGA Product overview: S29JL032J70BHI310 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29JL032J70BHI31
FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 70ns 48-FBGA (8.15x6.15)
IC FLASH 32MBIT PARALLEL 48FBGA
FLASH - NOR Memory IC 32Mbit Parallel 70 ns 48-FBGA (8.15x6.15)
IC FLASH 32MBIT PARALLEL 48FBGA
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S29JL032J70BHI310 | 774-S29JL032J70BHI310 | 448-S29JL032J70BHI310-ND | S29JL032J70BHI310 | S29JL032J70BHI310 | S29JL032J70BHI310 |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory | Memory | |
| Memory Category | Flash | Flash | Flash | Flash; FLASH - NOR | Flash; FLASH | Flash; Flash |
| Density | 0 to 0 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits |
| Package Type | BGA; PG-VFBGA-48 | 48-VFBGA | 48-VFBGA | BGA; 48-VFBGA | ||
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |