Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S70FL01GSDPMFV011

Description
Flash, 128MX8, PDSO16
Request a Quote Datasheet
Description
Flash, 128MX8, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S70FL01GSDPMFV011 - Rochester Electronics
Newburyport, MA, United States
Flash, 128MX8, PDSO16

Flash, 128MX8, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1255153-S70FL01GSDPMFV011 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255153-S70FL01GSDPMFV011
Integrated Circuits (ICs) - Memory 1255153-S70FL01GSDPMFV011
Win Source Part Number: 1255153-S70FL01GSDPM FV011 Category: Integrated Circuits (ICs)>Memory Series: FL-S Package: Tube Standard Package: 235 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 66 MHz Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: -S70FL01GSDPMFV011 Base Product Number: S70FL01

Win Source Part Number: 1255153-S70FL01GSDPMFV011
Category: Integrated Circuits (ICs)>Memory
Series: FL-S
Package: Tube
Standard Package: 235
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 1Gb (128M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 66 MHz
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: -S70FL01GSDPMFV011
Base Product Number: S70FL01

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S70FL01GSDPMFV011 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S70FL01GSDPMFV011
Integrated Circuits (ICs) - Memory - Memory S70FL01GSDPMFV011
IC FLASH 1GBIT SPI/QUAD 16SOIC

IC FLASH 1GBIT SPI/QUAD 16SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number S70FL01GSDPMFV011 1255153-S70FL01GSDPMFV011 S70FL01GSDPMFV011
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile
Package Type PG-DSO-16 SOIC
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
Memory - 448-S25FL064LABBHV020-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 64000 kbits
View Details
5 suppliers
Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details