Rochester Electronics Memory - Flash - S29GL128S10TFV010 S29GL128S10TFV010

Description
Manufacturer: Spansion Win Source Part Number: 932744-S29GL128S10TF V010 Series: GL-S Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 56-TSOP Package: Bulk Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 56-TSOP Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Spansion Win Source Part Number: 932744-S29GL128S10TF V010 Series: GL-S Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 56-TSOP Package: Bulk Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 56-TSOP Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL128S10TFV010 - 932744-S29GL128S10TFV010 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL128S10TFV010
932744-S29GL128S10TFV010
Memory - Flash - S29GL128S10TFV010 932744-S29GL128S10TFV010
Manufacturer: Spansion Win Source Part Number: 932744-S29GL128S10TF V010 Series: GL-S Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 56-TSOP Package: Bulk Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 56-TSOP Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Spansion
Win Source Part Number: 932744-S29GL128S10TFV010
Series: GL-S
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 56-TSOP
Package: Bulk
Package: 56-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 56-TSOP
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
IC FLASH 128MBIT PARALLEL 56TSOP

IC FLASH 128MBIT PARALLEL 56TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 932744-S29GL128S10TFV010 S29GL128S10TFV010
Product Name Memory - Flash - S29GL128S10TFV010 Memory
Memory Category Flash Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SKGD3 - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
7 suppliers
Ic, Flash, 32Mbit, Spi, 8Soic; Memory Size Cypress Infineon Technologies - 59T0075 - Newark, An Avnet Company
Specs
Memory Category Flash
Data Rate 104 MHz
Density 32000 kbits
View Details
Memory - 27C256-20B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details