Flash, 1MX16, 70ns, PBGA48
FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70ns 48-FBGA (8.15x6.15)
IC FLASH 16MBIT PARALLEL 48FBGA Product overview: S29AS016J70BFI040 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29AS016J70BFI04
FLASH MEMORY, 16MBIT, 70NS, FBGA-48; Flash Memory Type:Parallel NOR; Memory Size:16Mbit; Flash Memory Configuration:2M x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:FBGA; No. of Pins:48Pins; Clock Frequency:-; Access RoHS Compliant: Yes
FLASH - NOR Memory IC 16Mbit Parallel 70 ns 48-FBGA (8.15x6.15)
IC FLASH 16MBIT PARALLEL 48FBGA
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S29AS016J70BFI040 | 448-S29AS016J70BFI040-ND | 774-S29AS016J70BFI040 | 28AC3545 | S29AS016J70BFI040 | S29AS016J70BFI040 |
| Product Name | Memory | Memory IC and Storage Component | Flash Memory, 16Mbit, 70Ns, Fbga-48; Flash Memory Type Cypress Infineon Technologies | Memory | Memory | |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; FLASH - NOR |
| Package Type | BGA; FBGA | 48-VFBGA | BGA; Tray | FBGA | BGA; 48-VFBGA | 48-VFBGA |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | ||
| Supply Voltage | 1.65V ~ 1.95V | 1.65V ~ 1.95V | 1.65V ~ 1.95V | 1.65V ~ 1.95V |