Cypress Semiconductor Corp. Memory - Flash - S29GL01GS12FHIV13 S29GL01GS12FHIV13

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932721-S29GL01GS12FH IV13 Series: GL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 120 ns 64-FBGA (13x11) Package: 64-LBGA Package: Reel - TR Mounting: Surface Mount Family Name: S29GL01 Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (13x11) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932721-S29GL01GS12FH IV13 Series: GL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 120 ns 64-FBGA (13x11) Package: 64-LBGA Package: Reel - TR Mounting: Surface Mount Family Name: S29GL01 Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (13x11) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL01GS12FHIV13 - 932721-S29GL01GS12FHIV13 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL01GS12FHIV13
932721-S29GL01GS12FHIV13
Memory - Flash - S29GL01GS12FHIV13 932721-S29GL01GS12FHIV13
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932721-S29GL01GS12FH IV13 Series: GL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 120 ns 64-FBGA (13x11) Package: 64-LBGA Package: Reel - TR Mounting: Surface Mount Family Name: S29GL01 Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (13x11) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 932721-S29GL01GS12FHIV13
Series: GL-S
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 120 ns 64-FBGA (13x11)
Package: 64-LBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: S29GL01
Categories: Integrated Circuits (ICs)
Case / Package: 64-FBGA (13x11)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1600
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
 - S29GL01GS12FHIV13 - Rochester Electronics
Newburyport, MA, United States
S29GL01GS - 1-Gbit (128 Mbyte), 3.0V, GL-S Flash Memory

S29GL01GS - 1-Gbit (128 Mbyte), 3.0V, GL-S Flash Memory

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - S29GL01GS12FHIV13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL01GS12FHIV13
Integrated Circuits (ICs) - Memory S29GL01GS12FHIV13
IC FLASH 1GBIT PARALLEL 64FBGA

IC FLASH 1GBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 932721-S29GL01GS12FHIV13 S29GL01GS12FHIV13 S29GL01GS12FHIV13
Product Name Memory - Flash - S29GL01GS12FHIV13 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 64-FBGA (13x11) BGA; PG-LFBGA-64 BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Memory - IS29GL512S-11DHV01 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Logic - Logic - FIFOs Memory - SN74ACT2235-30PM - 1094819-SN74ACT2235-30PM - Win Source Electronics
Specs
Memory Category FIFO
Package Type QFP; LQFP
View Details
SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details