The S26HS512T is a 512 Mbit NOR flash memory with a HyperBus interface, designed for automotive and industrial applications. It operates at 1.7 V to 2.0 V or 2.7 V to 3.6 V, and supports DDR read speeds up to 400 MBps at 200 MHz. The device is packaged in a 24-ball BGA measuring 6×8 mm and is qualified to AEC-Q100 Grade 1, Grade 2, and Grade 3. It features ISO 26262 ASIL-B and ASIL-D compliance, integrated SECDED ECC, SafeBoot, interface and data integrity CRC, and endurance flex architecture. The main array supports a minimum of 1.28 million program/erase cycles and offers at least 25 years of data retention.
Introducing S26HS512TGABHM010 from Infineon's SEMPER™ NOR Flash Memory family. An automotive qualified component with a density of 512 Mbit, operating on a HYPERBUS™ interface with bandwidth of 400 MByte/s, and operating voltage of 1,8 V. This powerful package comes in a PG-BGA-24, ISO 26262 compliant, and features Infineon's 45-nm MIRRORBIT™ technology. It is a high performing, reliable and safe data storage solution for your automotive needs.
Summary of Features
Flash, 64MX8, PBGA24
IC FLASH 512MBIT HYPERBUS 24FBGA
FLASH - NOR (SLC) Memory IC 512Mbit HyperBus 200 MHz 5.45 ns 24-FBGA (6x8)
IC FLASH 512MBIT HYPERBUS 24FBGA
| Infineon Technologies AG | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S26HS512TGABHM010 | S26HS512TGABHM010 | 448-S26HS512TGABHM010-ND | S26HS512TGABHM010 | S26HS512TGABHM010 |
| Product Name | Memories - NOR flash - SEMPER™ NOR flash family - SEMPER™ NOR flash - S26HS512TGABHM010 | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | Flash | Flash | Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | |
| Package Type | PG-BGA-24 | BGA; PG-BGA-24 | 24-VBGA | BGA; 24-VBGA | BGA |