Manufacturer: TE Connectivity
Win Source Part Number: 868805-DK-621-0439-4
Operating Temperature Range: -65°C ~ 125°C
Features: Triaxial Connector Plug, Female Socket - Free Hanging (In-Line) Solder
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: DK-621
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 5
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Other Part Number: 014939-000, A101184, DK62104394S
Data Bus Components - Connectors SKT PLUG 1P FEMALE Product overview: DK-621-0439-4S from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-DK-621-0439-4S can be used for catalog matching and distributor lookup.
Triaxial Connector Plug, Female Socket Free Hanging (In-Line) Solder
RF COAX CONN, TRIAXIAL, PLUG, CABLE; Connector Type:Triaxial; Connector Body Style:Straight Plug; Contact Gender:Socket; Polarity:D Polarity; Connector Mounting:Cable Mount; Product Range:MIL-STD-1553B Series RoHS Compliant: No
CONN TRIAX PLUG STR SOLDER
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 868805-DK-621-0439-4S | DK-621-0439-4S | 437-DK-621-0439-4S | A101184-ND | 16C7472 | DK-621-0439-4S |
| Product Name | Coaxial Connectors (RF) - DK-621-0439-4S | Data Bus Components | Electronic Connector | Coaxial Connector (RF) Assemblies | Rf Coax Conn, Triaxial, Plug, Cable; Connector Type Raychem - Te Connectivity | Coaxial Connector (RF) Assemblies |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Cable Mount | Free Hanging (In-Line) |