RF Connectors RA PC/MNT 50 OHM NIM-CAMAC
NIM-CAMAC CD/N 549 Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder
CONNECTOR, COAXIAL, JACK, 50 OHM, PCB; Connector Type:Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:RG174, RG179, RG188, RG316; Frequency Max:- RoHS Compliant: Yes
CONN NIMCAMAC RCPT R/A 50OHM PCB
RF Connectors / Coaxial Connectors RA PC/MNT 50 OHM NIM-CAMAC CONN.
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | EPL.00.250.NTN | 1124-1008-ND | 25R7486 | EPL.00.250.NTN | EPL.00.250.NTN |
| Product Name | Coaxial Connector (RF) Assemblies | Connector, Coaxial, Jack, 50 Ohm, Pcb; Connector Type Lemo | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | |
| Category | Coaxial Connector; RF and Microwave Connector | ||||
| Connector Type | NIM-CAMAC CD/N 549 | ||||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle |