Triaxial Connector Jack, Male Pin Panel Mount Solder
Data Bus Components - Connectors PIN JACK 1P MALE Product overview: DK-621-0440-4P from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-DK-621-0440-4P can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 868806-DK-621-0440-4
Operating Temperature Range: -65°C ~ 125°C
Features: Triaxial Connector Jack, Male Pin - Panel Mount Solder
Package: Bulk
Mounting: Panel Mount
Family Name: DK-621
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Other Part Number: 042871-000, A101186, DK62104404P
RF COAX CONN, TRIAXIAL, BULKHEAD JACK; Connector Type:Triaxial; Connector Body Style:Straight Bulkhead Jack; Contact Gender:Pin; Polarity:D Polarity; Connector Mounting:Cable Mount, Panel Mount; Product Range:MIL-STD-1553B Series RoHS Compliant: No
CONN TRIAX JACK STR SOLDER
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | A101186-ND | 437-DK-621-0440-4P | DK-621-0440-4P | 868806-DK-621-0440-4P | 63J8404 | DK-621-0440-4P |
| Product Name | Coaxial Connector (RF) Assemblies | Electronic Connector | Data Bus Components | Coaxial Connectors (RF) - DK-621-0440-4P | Rf Coax Conn, Triaxial, Bulkhead Jack; Connector Type Raychem - Te Connectivity | Coaxial Connector (RF) Assemblies |
| Connector Type | Triax | Triax | Triax |