Fairview Microwave Inc. Coaxial Connector (RF) Assemblies EZ-240-SM-RA

Description
CONN PLUG CRIMP/NON-SOLDER CONTA
Request a Quote Datasheet
Description
CONN PLUG CRIMP/NON-SOLDER CONTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 5328-EZ-240-SM-RA-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
5328-EZ-240-SM-RA-ND
Coaxial Connector (RF) Assemblies 5328-EZ-240-SM-RA-ND
CONN PLUG CRIMP/NON-SOLDER CONTA

CONN PLUG CRIMP/NON-SOLDER CONTA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5328-EZ-240-SM-RA-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190108 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
Cable Connectors - NCK-MRG-T50-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - 735622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Geometry Straight
Frequency 11.000 GHz
View Details