Triaxial Connector Plug, Male Pin Free Hanging (In-Line) Solder
Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 812526-DK-621-0411-P
Packaging: Bulk
Mounting Style: Free Hanging (In-Line)
Connector Type: Plug, Male Pin
Fastening Type: Threaded
Contact Termination: Solder
Connector Style: Triaxial
Number of Ports: 1
Shield Termination: Solder
Temperature Range - Operating: -65°C ~ 125°C
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Data Bus Components - Connectors DATABUS Product overview: DK-621-0411-P from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-DK-621-0411-P can be used for catalog matching and distributor lookup.
DK-621-0411-P
CONN TRIAX PLUG STR SOLDER
| DigiKey | Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | A101177-ND | 812526-DK-621-0411-P | DK-621-0411-P | 437-DK-621-0411-P | 74AC9115 | DK-621-0411-P |
| Product Name | Coaxial Connector (RF) Assemblies | Coaxial Connectors (RF) - DK-621-0411-P | Data Bus Components | Electronic Connector | Dk-621-0411-P Raychem - Te Connectivity | Coaxial Connector (RF) Assemblies |
| Connector Type | Triax | Triax |