Switchcraft, Inc. EH Series Audio / Video / Data EHFF2B

Description
EH Series 'F' Type to 'F' Type - Black Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
Request a Quote Datasheet
Description
EH Series 'F' Type to 'F' Type - Black Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EH Series Audio / Video / Data - EHFF2B - Conxall Corporation
Villa Park, IL, USA
EH Series Audio / Video / Data
EHFF2B
EH Series Audio / Video / Data EHFF2B
EH Series 'F' Type to 'F' Type - Black Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.

EH Series 'F' Type to 'F' Type - Black Finish
The most comprehensive line of modular, panel mount, audio, video and data connectors available today.

Supplier's Site
Swedesboro, NJ, United States
IEEE 1394 Connectors
EHFF2B
IEEE 1394 Connectors EHFF2B
F TO F, BLACK, RoHS

F TO F, BLACK, RoHS

Buy Now
Coaxial Connector (RF) Adapters - SC2473-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
SC2473-ND
Coaxial Connector (RF) Adapters SC2473-ND
Adapter Coaxial Connector F Jack, Female Socket To F Jack, Female Socket

Adapter Coaxial Connector F Jack, Female Socket To F Jack, Female Socket

Buy Now Datasheet
F To F, Black, Rohs Switchcraft/conxall - 80R9796 - Newark, An Avnet Company
Chicago, IL, United States
F To F, Black, Rohs Switchcraft/conxall
80R9796
F To F, Black, Rohs Switchcraft/conxall 80R9796
F TO F, BLACK, RoHS

F TO F, BLACK, RoHS

Supplier's Site

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number EHFF2B EHFF2B SC2473-ND 80R9796
Product Name EH Series Audio / Video / Data IEEE 1394 Connectors Coaxial Connector (RF) Adapters F To F, Black, Rohs Switchcraft/conxall
Connector Type Audio / Video Type F
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female To SMA Male RF Adapter - ET-BFS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; SMA
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Cable Connectors - NC3-FG-T50-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
75 OHM Connectors, D-SUB Size 8 Pin 50 ohm - 110235 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 1000 volts
View Details
RF Connectors - 1052062-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
2 suppliers