Belden Inc. Double Bubble RG-6 HD BNC Coax Compression Connector DB6BNCHD-25

Description
Double Bubble RG6 Universal High Definition BNC connector, fits standard, tri-shield and quad-shield coaxial cable. Compression design that molds the metal completely around the cable. 25 per Pack
Request a Quote Datasheet
Description
Double Bubble RG6 Universal High Definition BNC connector, fits standard, tri-shield and quad-shield coaxial cable. Compression design that molds the metal completely around the cable. 25 per Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Bubble RG-6 HD BNC Coax Compression Connector - DB6BNCHD-25 - Belden Inc.
St. Louis, MO, United States
Double Bubble RG-6 HD BNC Coax Compression Connector
DB6BNCHD-25
Double Bubble RG-6 HD BNC Coax Compression Connector DB6BNCHD-25
Double Bubble RG6 Universal High Definition BNC connector, fits standard, tri-shield and quad-shield coaxial cable. Compression design that molds the metal completely around the cable. 25 per Pack

Double Bubble RG6 Universal High Definition BNC connector, fits standard, tri-shield and quad-shield coaxial cable. Compression design that molds the metal completely around the cable. 25 per Pack

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 135-DB6BNCHD-25-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
135-DB6BNCHD-25-ND
Coaxial Connector (RF) Assemblies 135-DB6BNCHD-25-ND
DB RG6 BNC HD 25PK

DB RG6 BNC HD 25PK

Buy Now Datasheet
Rf Coax Conn, Hd Bnc Plug, 75Ohm, Rg6; Connector Type Belden - 30AK5612 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Hd Bnc Plug, 75Ohm, Rg6; Connector Type Belden
30AK5612
Rf Coax Conn, Hd Bnc Plug, 75Ohm, Rg6; Connector Type Belden 30AK5612
RF COAX CONN, HD BNC PLUG, 75OHM, RG6; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compress ion; Impedance:75ohm; Coaxial Cable Types:RG6; Contact Material:-; Frequency Max:

RF COAX CONN, HD BNC PLUG, 75OHM, RG6; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compression; Impedance:75ohm; Coaxial Cable Types:RG6; Contact Material:-; Frequency Max:

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. DigiKey Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number DB6BNCHD-25 135-DB6BNCHD-25-ND 30AK5612
Product Name Double Bubble RG-6 HD BNC Coax Compression Connector Coaxial Connector (RF) Assemblies Rf Coax Conn, Hd Bnc Plug, 75Ohm, Rg6; Connector Type Belden
Connector Type BNC BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Bulkhead Jack - 190728 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details
RF Connectors - 1050720-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
2 suppliers
Coaxial Adapters - 1766966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Gender Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCN-FB-141-1 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details