DIN 1.0/2.3 Connector for Belden #1855A
Our DIN 1.0/2.3 connectors utilize a unique push/pull lock and release feature, simplifying installation and modification. They are 75 Ohm rated, compatible with the most widely used cable sizes, and can be terminated using a standard BNC crimp tool.
1.0/2.3 Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
RF COAX CONN, DIN 1.0/ 2.3, PLUG, 75OHM; Connector Type:DIN 1.0/ 2.3; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 1855A; Contact Material:Copper Alloy; Frequency Max:3GHzRoHS Compliant: Yes
| Conxall Corporation | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | DIN1855A | DIN1855A | SC2787-ND | 74T3206 |
| Product Name | DIN 1.0/2.3 Connectors | Audio & Video Connectors | Coaxial Connector (RF) Assemblies | Rf Coax Conn, Din 1.0/ 2.3, Plug, 75Ohm; Connector Type Switchcraft/conxall |
| Connector Type | Audio / Video | Audio / Video | 1.0 / 2.3 Connector |