TE Connectivity Coaxial Connectors (RF) - DK-621-0439-4P DK-621-0439-4P

Description
Manufacturer: TE Connectivity Win Source Part Number: 868804-DK-621-0439-4 P Operating Temperature Range: -65°C ~ 125°C Features: Triaxial Connector Plug, Male Pin - Free Hanging (In-Line) Solder Package: Bulk Mounting: Free Hanging (In-Line) Family Name: DK-621 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 5 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4010 Other Part Number: 390299-000, A101181, DK62104394P
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 868804-DK-621-0439-4 P Operating Temperature Range: -65°C ~ 125°C Features: Triaxial Connector Plug, Male Pin - Free Hanging (In-Line) Solder Package: Bulk Mounting: Free Hanging (In-Line) Family Name: DK-621 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 5 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4010 Other Part Number: 390299-000, A101181, DK62104394P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors (RF) - DK-621-0439-4P - 868804-DK-621-0439-4P - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - DK-621-0439-4P
868804-DK-621-0439-4P
Coaxial Connectors (RF) - DK-621-0439-4P 868804-DK-621-0439-4P
Manufacturer: TE Connectivity Win Source Part Number: 868804-DK-621-0439-4 P Operating Temperature Range: -65°C ~ 125°C Features: Triaxial Connector Plug, Male Pin - Free Hanging (In-Line) Solder Package: Bulk Mounting: Free Hanging (In-Line) Family Name: DK-621 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 5 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4010 Other Part Number: 390299-000, A101181, DK62104394P

Manufacturer: TE Connectivity
Win Source Part Number: 868804-DK-621-0439-4P
Operating Temperature Range: -65°C ~ 125°C
Features: Triaxial Connector Plug, Male Pin - Free Hanging (In-Line) Solder
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: DK-621
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 5
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Other Part Number: 390299-000, A101181, DK62104394P

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - A101181-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A101181-ND
Coaxial Connector (RF) Assemblies A101181-ND
Triaxial Connector Plug, Male Pin Free Hanging (In-Line) Solder

Triaxial Connector Plug, Male Pin Free Hanging (In-Line) Solder

Buy Now Datasheet
Swedesboro, NJ, United States
Data Bus Components
DK-621-0439-4P
Data Bus Components DK-621-0439-4P
Data Bus Components

Data Bus Components

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors Crimp Contacts, Commercial, Machined - DK-621-0439-4P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Machined
DK-621-0439-4P
Connectors Crimp Contacts, Commercial, Machined DK-621-0439-4P
Connectors Crimp Contacts, Commercial, Machined

Connectors Crimp Contacts, Commercial, Machined

Buy Now
Singapore, Singapore
Electronic Connector
437-DK-621-0439-4P
Electronic Connector 437-DK-621-0439-4P
Data Bus Components - Connectors PLUG/PIN POLARITY D DATA BUS CONNECTOR Product overview: DK-621-0439-4P from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-DK-621-0439-4P can be used for catalog matching and distributor lookup.

Data Bus Components - Connectors PLUG/PIN POLARITY D DATA BUS CONNECTOR Product overview: DK-621-0439-4P from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-DK-621-0439-4P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf Coax Conn, Triaxial, Plug, Cable; Connector Type Raychem - Te Connectivity - 80K8150 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Triaxial, Plug, Cable; Connector Type Raychem - Te Connectivity
80K8150
Rf Coax Conn, Triaxial, Plug, Cable; Connector Type Raychem - Te Connectivity 80K8150
RF COAX CONN, TRIAXIAL, PLUG, CABLE; Connector Type:Triaxial; Connector Body Style:Straight Plug; Contact Gender:Pin; Polarity:D Polarity; Connector Mounting:Cable Mount; Product Range:MIL-STD-1553B Series; Coaxial Termination:SolderRo HS Compliant: No

RF COAX CONN, TRIAXIAL, PLUG, CABLE; Connector Type:Triaxial; Connector Body Style:Straight Plug; Contact Gender:Pin; Polarity:D Polarity; Connector Mounting:Cable Mount; Product Range:MIL-STD-1553B Series; Coaxial Termination:SolderRoHS Compliant: No

Supplier's Site
Coaxial Connector (RF) Assemblies - DK-621-0439-4P - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
DK-621-0439-4P
Coaxial Connector (RF) Assemblies DK-621-0439-4P
CONN TRIAX PLUG STR SOLDER

CONN TRIAX PLUG STR SOLDER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Coaxial Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 868804-DK-621-0439-4P A101181-ND DK-621-0439-4P DK-621-0439-4P 437-DK-621-0439-4P 80K8150 DK-621-0439-4P
Product Name Coaxial Connectors (RF) - DK-621-0439-4P Coaxial Connector (RF) Assemblies Data Bus Components Connectors Crimp Contacts, Commercial, Machined Electronic Connector Rf Coax Conn, Triaxial, Plug, Cable; Connector Type Raychem - Te Connectivity Coaxial Connector (RF) Assemblies
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data