Triaxial Connector Plug, Male Pin Free Hanging (In-Line) Solder
Connectors
D-621-0011 ROHS COMPLIANT: NO
RF CONN, TRIAXIAL, PLUG, CABLE; Connector Type:Triaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:-; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: No
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | D-621-0011-ND | D-621-0011 | 23AC4065 | 63J8247 |
| Product Name | Coaxial Connector (RF) Assemblies | D-621-0011 Rohs Compliant Raychem - Te Connectivity | Rf Conn, Triaxial, Plug, Cable; Connector Type Raychem - Te Connectivity | |
| Connector Type | Triax | Triax |