Adapter Coaxial Connector BNC Micro Jack, Female Socket To BNC Micro Jack, Female Socket
MICRO BNC,UNIV MT 12 GHz NICKEL FINISH
RF ADAPTER, MICRO BNC JACK- JACK, 12GHZ; Convert From Coax Type:Micro BNC; Convert From Gender:Jack; Convert To Coax Type:Micro BNC; Convert To Gender:Jack; Adapter Body Style:Straight Panel Adapter; Impedance:- RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | 137-EHMB2-ND | EHMB2 | 76AH8096 |
| Product Name | Coaxial Connector (RF) Adapters | Connectors RF - Miniature (BNC,TNC,SC) | Rf Adapter, Micro Bnc Jack- Jack, 12Ghz; Convert From Coax Type Switchcraft/conxall |
| Connector Type | BNC | Micro Connector and Nano Connector | BNC |