MICRO BNC,UNIV MT 12 GHz BLACK FINISH
Adapter Coaxial Connector BNC Micro Jack, Female Socket To BNC Micro Jack, Female Socket
RF ADAPTER, MICRO BNC JACK- JACK, 12GHZ; Convert From Coax Type:Micro BNC; Convert From Gender:Jack; Convert To Coax Type:Micro BNC; Convert To Gender:Jack; Adapter Body Style:Straight Panel Adapter; Impedance:- RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | EHMB2B | 137-EHMB2B-ND | 76AH8097 |
| Product Name | Connectors RF - Miniature (BNC,TNC,SC) | Coaxial Connector (RF) Adapters | Rf Adapter, Micro Bnc Jack- Jack, 12Ghz; Convert From Coax Type Switchcraft/conxall |
| Connector Type | Micro Connector and Nano Connector | BNC | BNC |