The Circular Connector, Receptacle, 1 Position, Panel, part number 44W0286, is designed for panel mounting and features a fixed receptacle with a push-pull coupling style. It has a single contact type that is a solder socket, suitable for coaxial connections with a characteristic impedance of 50 Ohm. The connector is constructed with a brass shell that is chrome plated, and a nickel plated brass latch sleeve and mid pieces, ensuring durability. This connector operates effectively within a temperature range of -55°C to +250°C and has a maximum mating endurance of 1000 cycles. It provides a shielding effectiveness of 75 dB at 10 MHz and 40 dB at 1 GHz, making it suitable for applications requiring signal integrity. The connector is also rated for high humidity conditions, with a maximum humidity tolerance of 95% at 60°C, and is resistant to vibration and shock, withstanding up to 15 g and 100 g respectively. The product is RoHS compliant, aligning with environmental standards.
Circular Push Pull Connectors RECEPT COA
Win Source Part Number: 1202493-ERA.1S.250.C
Category: Connectors, Interconnects>Coaxia
Series: 1S
Connector Type: Receptacle, Female Socket
Fastening Type: Push-Pull
Package: Bulk
Contact Termination: Solder Cup
Connector Style: Coaxial
Ingress Protection: IP50 - Dust Protected
Housing Color: Silver
Number of Ports: 1
Standard Package: 1
Impedance: 50Ohm
Mounting Feature: Bulkhead - Rear Side Nut
Body Material: Brass
Shield Termination: Solder
Cable Group: RG-122, 174, 174A, 178B, 188A, 196A, 316B
Body Finish: Chrome
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Mating Cycles: 1000
Includes: 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 250°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4010
Mfr: LEMO
Other Names: 1124-1235,ERA1S250CT
Base Product Number: ERA.1S
1 Pos Female Circular Connector, 12A, 3kV, Solder, Panel Mount Product overview: ERA.1S.250.CTL from LEMO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 3kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 3kV, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-ERA.1S.250.CTL can be used for catalog matching and distributor lookup.
Coaxial Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup
CIRCULAR CONNECTOR, RECEPTACLE, 1 POSITION, PANEL; Product Range:1S Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | ERA.1S.250.CTL | 1202493-ERA.1S.250.CTL | 437-ERA.1S.250.CTL | 1124-1235-ND | 44W0286 |
| Product Name | Connectors, Interconnects - Coaxial Connectors (RF) | 12A 3kV Electronic Connector | Coaxial Connector (RF) Assemblies | Circular Connector, Receptacle, 1 Position, Panel; Product Range Lemo | |
| Termination | Solder Cup | Solder | |||
| Mounting | Panel Mount | Panel Mount | |||
| Current Rating | 12.0 amps |