Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 803574-DK-621-0411-S
Packaging: Bulk
Mounting Style: Free Hanging (In-Line)
Connector Type: Plug, Female Socket
Fastening Type: Threaded
Contact Termination: Solder
Connector Style: Triaxial
Number of Ports: 1
Shield Termination: Solder
Mating Cycles: 500
Temperature Range - Operating: -65°C ~ 125°C
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Data Bus Components - Connectors DATABUS Product overview: DK-621-0411-S from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-DK-621-0411-S can be used for catalog matching and distributor lookup.
Triaxial Connector Plug, Female Socket Free Hanging (In-Line) Solder
DK-621-0411-S ROHS COMPLIANT: NO
RF COAX CONNECTOR, TWINAX, PLUG, CABLE; Connector Type:Triaxial; Connector Body Style:Straight Plug; Contact Gender:Socket; Polarity:E Polarity; Connector Mounting:Cable Mount; Product Range:MIL-STD-1553B Series RoHS Compliant: No
CONN TRIAX PLUG STR SOLDER
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 803574-DK-621-0411-S | 437-DK-621-0411-S | A101178-ND | DK-621-0411-S | 23AC4121 | 63J8258 | DK-621-0411-S |
| Product Name | Coaxial Connectors (RF) - DK-621-0411-S | Electronic Connector | Coaxial Connector (RF) Assemblies | Data Bus Components | Dk-621-0411-S Rohs Compliant Raychem - Te Connectivity | Rf Coax Connector, Twinax, Plug, Cable; Connector Type Raychem - Te Connectivity | Coaxial Connector (RF) Assemblies |
| Termination | Solder |