Win Source Part Number: 996363-D-621-0012
Category: Connectors, Interconnects>Coaxia
Series: D-621
Connector Type: Jack, Female Socket
Fastening Type: Threaded
Package: Bulk
Contact Termination: Solder
Connector Style: Triaxial
Housing Color: Silver
Number of Ports: 1
Standard Package: 1
Mounting Feature: Bulkhead - Front Side Nut
Body Material: Beryllium Copper
Shield Termination: Solder
Body Finish: Tin
Mounting Type: Panel Mount
Temperature Range - Operating: -65°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 601155-000,A132294,D
Base Product Number: D-621
RoHS Status: RoHS non-compliant
Triaxial Connector Jack, Female Socket Panel Mount Solder
Data Bus Components - Connectors DATABUS Product overview: D-621-0012 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-D-621-0012 can be used for catalog matching and distributor lookup.
D-621-0012 ROHS COMPLIANT: NO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 996363-D-621-0012 | A132294-ND | 437-D-621-0012 | 23AC4066 |
| Product Name | Connectors, Interconnects - Coaxial Connectors (RF) | Coaxial Connector (RF) Assemblies | Electronic Connector | D-621-0012 Rohs Compliant Raychem - Te Connectivity |
| Termination | Solder |