The Circular Connector, Receptacle, 1 Position, Panel, part number 82T3104, is designed for triaxial 50 Ohm applications and features a fixed receptacle with nut fixing and a grounding tab. The connector is constructed with a brass shell that is chrome plated, and the collet nut and latch sleeve are made of nickel plated brass. It supports a maximum of 1000 mating cycles and operates within a temperature range of -55°C to +250°C. The connector has a contact diameter of 0.9 mm and is suitable for cable types including RGT and 1S.650. It offers a minimum shielding effectiveness of 75 dB at 10 MHz and 40 dB at 1 GHz, making it suitable for environments with high electromagnetic interference. The connector is also rated for humidity levels up to 95% at 60°C and can withstand vibrations of 15 g from 10 Hz to 2000 Hz, as well as shock resistance of 100 g for 6 ms.
Triaxial Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup
CIRCULAR CONNECTOR, RECEPTACLE, 1 POSITION, PANEL; Product Range:1S Series; Circular Connector Shell Style:-; No. of Contacts:1Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 1124-1242-ND | 82T3104 |
| Product Name | Coaxial Connector (RF) Assemblies | Circular Connector, Receptacle, 1 Position, Panel; Product Range Lemo |
| Connector Type | Triax | Circular / Cylindrical Connectors |