TE Connectivity Coaxial Connector (RF) Assemblies DK-621-0440-4S

Description
Triaxial Connector Jack, Female Socket Panel Mount Solder
Request a Quote Datasheet
Description
Triaxial Connector Jack, Female Socket Panel Mount Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - A101182-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A101182-ND
Coaxial Connector (RF) Assemblies A101182-ND
Triaxial Connector Jack, Female Socket Panel Mount Solder

Triaxial Connector Jack, Female Socket Panel Mount Solder

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Coaxial Connectors (RF) - DK-621-0440-4S - 868807-DK-621-0440-4S - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - DK-621-0440-4S
868807-DK-621-0440-4S
Coaxial Connectors (RF) - DK-621-0440-4S 868807-DK-621-0440-4S
Manufacturer: TE Connectivity Win Source Part Number: 868807-DK-621-0440-4 S Operating Temperature Range: -65°C ~ 125°C Features: Triaxial Connector Jack, Female Socket - Panel Mount Solder Package: Bulk Mounting: Panel Mount Family Name: DK621 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4010 Other Part Number: DK62104404S, A101182, 241251-000

Manufacturer: TE Connectivity
Win Source Part Number: 868807-DK-621-0440-4S
Operating Temperature Range: -65°C ~ 125°C
Features: Triaxial Connector Jack, Female Socket - Panel Mount Solder
Package: Bulk
Mounting: Panel Mount
Family Name: DK621
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Other Part Number: DK62104404S, A101182, 241251-000

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
437-DK-621-0440-4S
Electronic Connector 437-DK-621-0440-4S
Data Bus Components - Connectors SKT PLUG 1P FEMALE Product overview: DK-621-0440-4S from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-DK-621-0440-4S can be used for catalog matching and distributor lookup.

Data Bus Components - Connectors SKT PLUG 1P FEMALE Product overview: DK-621-0440-4S from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-DK-621-0440-4S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - DK-621-0440-4S - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
DK-621-0440-4S
Coaxial Connector (RF) Assemblies DK-621-0440-4S
CONN TRIAX JACK STR SOLDER

CONN TRIAX JACK STR SOLDER

Supplier's Site Datasheet
Rf Coax Conn, Triaxial, Bulkhead Jack; Connector Type Raychem - Te Connectivity - 16C7474 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Triaxial, Bulkhead Jack; Connector Type Raychem - Te Connectivity
16C7474
Rf Coax Conn, Triaxial, Bulkhead Jack; Connector Type Raychem - Te Connectivity 16C7474
RF COAX CONN, TRIAXIAL, BULKHEAD JACK; Connector Type:Triaxial; Connector Body Style:Straight Bulkhead Jack; Contact Gender:Socket; Polarity:D Polarity; Connector Mounting:Cable Mount, Panel Mount; Product Range:MIL-STD-1553B Series RoHS Compliant: No

RF COAX CONN, TRIAXIAL, BULKHEAD JACK; Connector Type:Triaxial; Connector Body Style:Straight Bulkhead Jack; Contact Gender:Socket; Polarity:D Polarity; Connector Mounting:Cable Mount, Panel Mount; Product Range:MIL-STD-1553B Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number A101182-ND DK-621-0440-4S 868807-DK-621-0440-4S 437-DK-621-0440-4S DK-621-0440-4S 16C7474
Product Name Coaxial Connector (RF) Assemblies Coaxial Connectors (RF) - DK-621-0440-4S Electronic Connector Coaxial Connector (RF) Assemblies Rf Coax Conn, Triaxial, Bulkhead Jack; Connector Type Raychem - Te Connectivity
Connector Type Triax Triax Triax
Unlock Full Specs
to access all available technical data