Switchcraft, Inc. EH Series Audio / Video / Data EHBNC2

Description
EH Series 75 Ohm BNC Female Feedthru Jack, Isolated - Nickel Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
Request a Quote Datasheet
Description
EH Series 75 Ohm BNC Female Feedthru Jack, Isolated - Nickel Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EH Series Audio / Video / Data - EHBNC2 - Conxall Corporation
Villa Park, IL, USA
EH Series Audio / Video / Data
EHBNC2
EH Series Audio / Video / Data EHBNC2
EH Series 75 Ohm BNC Female Feedthru Jack, Isolated - Nickel Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.

EH Series 75 Ohm BNC Female Feedthru Jack, Isolated - Nickel Finish
The most comprehensive line of modular, panel mount, audio, video and data connectors available today.

Supplier's Site
Swedesboro, NJ, United States
BNC Connector
EHBNC2
BNC Connector EHBNC2
BNC FEED THROUGH NICKEL, RoHS

BNC FEED THROUGH NICKEL, RoHS

Buy Now
Coaxial Connector (RF) Adapters - SC2008-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
SC2008-ND
Coaxial Connector (RF) Adapters SC2008-ND
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 75Ohm

Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 75Ohm

Buy Now Datasheet
RF Connectors / Coaxial Connectors - EHBNC2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
EHBNC2
RF Connectors / Coaxial Connectors EHBNC2
RF Connectors / Coaxial Connectors BNC FEED-THRU E

RF Connectors / Coaxial Connectors BNC FEED-THRU E

Buy Now Datasheet
Connector, Bnc Feed Through E Rohs Compliant Switchcraft/conxall - 65K5427 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Bnc Feed Through E Rohs Compliant Switchcraft/conxall
65K5427
Connector, Bnc Feed Through E Rohs Compliant Switchcraft/conxall 65K5427
CONNECTOR, BNC FEED THROUGH E ROHS COMPLIANT: YES

CONNECTOR, BNC FEED THROUGH E ROHS COMPLIANT: YES

Supplier's Site
RECEPTACLE, EH SERIES, BNC - 70214309 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECEPTACLE, EH SERIES, BNC
70214309
RECEPTACLE, EH SERIES, BNC 70214309
The EH series is the fastest and most versatile way to create a custom panel or wall plate perfectly suited for systems integration, pro audio, A/V, and data applications. The connectors mount into any single, standard XLR diagonal hole knockout without having to custom drill and tap a specific hole for a specific connector. This connector is a BNC receptacle, with feed-thru.

The EH series is the fastest and most versatile way to create a custom panel or wall plate perfectly suited for systems integration, pro audio, A/V, and data applications. The connectors mount into any single, standard XLR diagonal hole knockout without having to custom drill and tap a specific hole for a specific connector. This connector is a BNC receptacle, with feed-thru.

Supplier's Site

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors
Product Number EHBNC2 EHBNC2 SC2008-ND EHBNC2 65K5427 70214309
Product Name EH Series Audio / Video / Data BNC Connector Coaxial Connector (RF) Adapters RF Connectors / Coaxial Connectors Connector, Bnc Feed Through E Rohs Compliant Switchcraft/conxall RECEPTACLE, EH SERIES, BNC
Connector Type Audio / Video BNC
Unlock Full Specs
to access all available technical data

Similar Products

SMA (F) B/H Edge PCB Mount 17.5mm TEFLON Connector - ET-SFS-BH-EPC-17 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NC3-FG-A220-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190423 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details