Taoglas EMPCB.SMAFSTJ.B.HT RF Connector
SMA RCP Solder ST Edge Mount 0-12.4GHz 50 Ohm Gold Product overview: EMPCB.SMAFSTJ.B.HT from Taoglas is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.4GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12.4GHz, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-EMPCB.SMAFSTJ.B.
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
Manufacturer: Taoglas Limited
Win Source Part Number: 918078-EMPCB.SMAFSTJ
Features: SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
Package: Tray
Mounting: Board Edge, End Launch
Family Name: EMPCB.SMAFSTJ
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4010
Other Part Number: EMPCBSMAFSTJBHT, 2266-EMPCB.SMAFSTJ.B
RF COAX CONN, SMA JACK, 50 OHM, PCB ROHS COMPLIANT: YES
CONN SMA JACK STR 50OHM EDGE MNT
RF Connectors / Coaxial Connectors SMA Straight Edge Mount PCB Jack-Gold
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | Board Mount Connectors | Coaxial Connectors | RF and Microwave Connectors | Board Mount Connectors | RF and Microwave Connectors |
| Product Number | 764055 | 437-EMPCB.SMAFSTJ.B.HT | 931-1175-ND | 918078-EMPCB.SMAFSTJ.B.HT | 36AJ3651 | 774-EMPCB.SMAFSTJ.B.HT | EMPCB.SMAFSTJ.B.HT |
| Product Name | Coaxial Connectors | 12.4GHz 50 Ohm Electronic Connector | Coaxial Connector (RF) Assemblies | Coaxial Connectors (RF) - EMPCB.SMAFSTJ.B.HT | Rf Coax Conn, Sma Jack, 50 Ohm, Pcb Rohs Compliant Taoglas | CONN SMA JACK STR 50OHM EDGE MNT | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | Female / Jack | ||||
| Geometry | Straight | Straight | |||||
| Frequency | 12.400 GHz | 12.400 GHz | ? to 12.400 GHz | ||||
| Category | Coaxial Connector; RF and Microwave Connector | Card Edge Connector |