RECEPT COAX(75 )
Coaxial Connector Receptacle, Female Socket 75Ohm Panel Mount Solder Cup
CIRCULAR CONNECTOR, RECEPTACLE, 1 POSITION, PANEL; Product Range:1S Series; Circular Connector Shell Style:-; No. of Contacts:1Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | ERA.1S.275.CTL | 1124-1236-ND | 65R5059 |
| Product Name | Coaxial Connector (RF) Assemblies | Circular Connector, Receptacle, 1 Position, Panel; Product Range Lemo | |
| Mounting | Panel Mount |