Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input
DC-DC CONVERTER, MEDICAL, 5V, 0.2A, SIP; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:- RoHS Compliant: Yes
DC DC CONVERTER 5V 1W
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 945-1525-5-ND | 63X9444 | RO-1205S/P |
| Product Name | DC DC Converters | Dc-Dc Converter, Medical, 5V, 0.2A, Sip; Power Supply Approvals Recom Power | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.2000 amps | 0.2000 amps | |
| DC Input Voltage | 10.8 to 13.2 volts |