RECOM Power, Inc. DC DC Converters RNM-0505S/P

Description
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-2307-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-2307-5-ND
DC DC Converters 945-2307-5-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - RNM-0505S/P
793330-RNM-0505S/P
Power Supplies Board Mount DCDC Converters - RNM-0505S/P 793330-RNM-0505S/P
Manufacturer: Recom Power Win Source Part Number: 793330-RNM-0505S/P Series: ECONOLINE RNM Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 6-DIP Module, 4 Leads Applications: ITE (Commercial) Power (Watts): 1W Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 78% Family Name: RNM-0505S Categories: Power Supplies - Board Mount Dimension: 0.33" L x 0.33" W x 0.27" H (8.3mm x 8.3mm x 6.8mm) Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 200mA Alternative Parts (Cross-Reference): CTDD2010DF-0505-SU1K -1; CTDD1207MF-0505S-1; SH01S0505A; LANF505N; Introduction Date: May 19, 2009 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Recom Power
Win Source Part Number: 793330-RNM-0505S/P
Series: ECONOLINE RNM
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: SCP
Package: 6-DIP Module, 4 Leads
Applications: ITE (Commercial)
Power (Watts): 1W
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 78%
Family Name: RNM-0505S
Categories: Power Supplies - Board Mount
Dimension: 0.33" L x 0.33" W x 0.27" H (8.3mm x 8.3mm x 6.8mm)
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 200mA
Alternative Parts (Cross-Reference): CTDD2010DF-0505-SU1K-1; CTDD1207MF-0505S-1; SH01S0505A; LANF505N;
Introduction Date: May 19, 2009
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RNM-0505S/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RNM-0505S/P
Power Supplies - Board Mount - DC DC Converters RNM-0505S/P
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-2307-5-ND 793330-RNM-0505S/P RNM-0505S/P
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - RNM-0505S/P Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in - Linear Power Supplies User-Selectable Isolated Outputs from 3.3v to 150v -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor Wall Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227667 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
View Details