RECOM Power, Inc. DC DC Converters RO-3.305S

Description
Isolated Module DC DC Converter 1 Output 5V 200mA 3V - 3.6V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 200mA 3V - 3.6V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1229-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1229-ND
DC DC Converters 945-1229-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 3V - 3.6V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 3V - 3.6V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RO-3.305S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RO-3.305S
Power Supplies - Board Mount - DC DC Converters RO-3.305S
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Supplier's Site
Dc/dc Converter, 1W, 5V, 0.2A, Sip; Power Supply Approvals Recom Power - 63X9517 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 1W, 5V, 0.2A, Sip; Power Supply Approvals Recom Power
63X9517
Dc/dc Converter, 1W, 5V, 0.2A, Sip; Power Supply Approvals Recom Power 63X9517
DC/DC CONVERTER, 1W, 5V, 0.2A, SIP; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:6mm RoHS Compliant: Yes

DC/DC CONVERTER, 1W, 5V, 0.2A, SIP; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1229-ND RO-3.305S 63X9517
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 1W, 5V, 0.2A, Sip; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 3.0 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Transistorized Induction Power Supply - Statipower® SP12 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details