RECOM Power, Inc. DC DC Converters RN-2407S

Description
Isolated Module DC DC Converter 1 Output 7V 180mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 7V 180mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RN-2407S-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RN-2407S-ND
DC DC Converters RN-2407S-ND
Isolated Module DC DC Converter 1 Output 7V 180mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 7V 180mA 21.6V - 26.4V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
097059-RN-2407S
Power Supplies - Board Mount 097059-RN-2407S
Manufacturer: Recom Power Win Source Part Number: 097059-RN-2407S Category: Power Supplies - Board Mount Family: DC DC Converters Series: ECONOLINE RN Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 8-DIP Module (4 Leads) Size / Dimension: 0.50" L x 0.40" W x 0.30" H (12.8mm x 10.1mm x 7.6mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 180mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 7V Power (Watts) - Manufacture Series: 1.25W Efficiency: 75% Power (Watts) - Max: 1.25W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Recom Power
Win Source Part Number: 097059-RN-2407S
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: ECONOLINE RN
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: SCP
Package: 8-DIP Module (4 Leads)
Size / Dimension: 0.50" L x 0.40" W x 0.30" H (12.8mm x 10.1mm x 7.6mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Current - Output (Max): 180mA
Voltage - Input (Min): 21.6V
Voltage - Input (Max): 26.4V
Voltage - Output 1: 7V
Power (Watts) - Manufacture Series: 1.25W
Efficiency: 75%
Power (Watts) - Max: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Power Supplies Power Supplies
Product Number RN-2407S-ND 097059-RN-2407S
Product Name DC DC Converters Power Supplies - Board Mount
Type DC-DC Converter; 1
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.1800 amps 0.1800 amps
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-ps-10750-60-3u-27651 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 60 amps
View Details
Gold Box - Linear Power Supplies ±5v, ±12v and ±15v, Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details