The DC/DC Converter from Recom Power, part number 63X9452, is an unregulated converter with a nominal input voltage of 12V and an output power of 1W, delivering a maximum output current of 83mA. It features an industry-standard SIP4 package and is fully encapsulated for enhanced durability. The converter operates efficiently with an efficiency rating of up to 85% and is designed to function within an industrial temperature range of -40°C to +85°C without derating. This model provides 1kVDC/1s isolation and is constructed from UL94 V-0 rated materials, ensuring compliance with safety standards. It is suitable for general-purpose power isolation and voltage matching applications. The converter has a maximum capacitive load of 470µF, allowing for flexibility in various circuit designs. It is also RoHS compliant, making it suitable for environmentally conscious projects. Engineers considering this product should note its lack of continuous short circuit protection unless specified with the appropriate suffix. Overall, this DC/DC converter is a reliable choice for applications requiring compact power solutions.
Isolated Module DC DC Converter 1 Output 12V 83mA 10.8V - 13.2V Input
DC/DC CONVERTER, 1W, 12V, 0.083A, SIP; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:- RoHS Compliant: Yes
DC DC CONVERTER 12V 1W
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 945-1527-5-ND | 63X9452 | RO-1212S/P |
| Product Name | DC DC Converters | Dc/dc Converter, 1W, 12V, 0.083A, Sip; Power Supply Approvals Recom Power | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.0830 amps | 0.0830 amps | |
| DC Input Voltage | 10.8 to 13.2 volts |