RECOM Power, Inc. DC DC Converters RO-0505S

Description
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1220-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1220-ND
DC DC Converters 945-1220-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies Board Mount DCDC Converters - RO-0505S - 793331-RO-0505S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - RO-0505S
793331-RO-0505S
Power Supplies Board Mount DCDC Converters - RO-0505S 793331-RO-0505S
Manufacturer: Recom Power Win Source Part Number: 793331-RO-0505S Series: ECONOLINE RO Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 4-SIP Module Applications: ITE (Commercial) Power (Watts): 1W Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 80% Family Name: RO-0505S Categories: Power Supplies - Board Mount Dimension: 0.45" L x 0.24" W x 0.39" H (11.5mm x 6.0mm x 10.0mm) Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 200mA Alternative Parts (Cross-Reference): IE0505S; NME0505S; MEE1S0505SC; M0505HL1U; Introduction Date: January 23, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Recom Power
Win Source Part Number: 793331-RO-0505S
Series: ECONOLINE RO
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: SCP
Package: 4-SIP Module
Applications: ITE (Commercial)
Power (Watts): 1W
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 80%
Family Name: RO-0505S
Categories: Power Supplies - Board Mount
Dimension: 0.45" L x 0.24" W x 0.39" H (11.5mm x 6.0mm x 10.0mm)
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 200mA
Alternative Parts (Cross-Reference): IE0505S; NME0505S; MEE1S0505SC; M0505HL1U;
Introduction Date: January 23, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dc/dc Converter, 1W, 5V, 0.2A, Sip; Power Supply Approvals Recom Power - 63X9409 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 1W, 5V, 0.2A, Sip; Power Supply Approvals Recom Power
63X9409
Dc/dc Converter, 1W, 5V, 0.2A, Sip; Power Supply Approvals Recom Power 63X9409
DC/DC CONVERTER, 1W, 5V, 0.2A, SIP; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:6mm RoHS Compliant: Yes

DC/DC CONVERTER, 1W, 5V, 0.2A, SIP; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RO-0505S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RO-0505S
Power Supplies - Board Mount - DC DC Converters RO-0505S
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 945-1220-ND 793331-RO-0505S 63X9409 RO-0505S
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - RO-0505S Dc/dc Converter, 1W, 5V, 0.2A, Sip; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details