RECOM Power, Inc. DC DC Converters RNM-1205S/H

Description
Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RNM-1205S/H-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RNM-1205S/H-ND
DC DC Converters RNM-1205S/H-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input

Buy Now Datasheet
Power Supply;DC-DC Converter;Vol-Out 5 VDC;Vol-In 12 VDC;Thru-Hole;Isolated - 70052106 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply;DC-DC Converter;Vol-Out 5 VDC;Vol-In 12 VDC;Thru-Hole;Isolated
70052106
Power Supply;DC-DC Converter;Vol-Out 5 VDC;Vol-In 12 VDC;Thru-Hole;Isolated 70052106
The RNM series DC/DC converters are ultra-compact isolated single output converters for applications where board space is at a premium. Despite their small size, the converters are fully featured with a full industrial operating temperature of 40C to +85C without derating (+100C with derating), 1 kVDC isolation is standard and 2 kVDC is available as an option. Ultra-Compact, Only 8.3 8.3 6.8 mm No External Components Required Full Industrial Operating Temperature Range Toroidal Magnetics Efficiency to 84%

The RNM series DC/DC converters are ultra-compact isolated single output converters for applications where board space is at a premium. Despite their small size, the converters are fully featured with a full industrial operating temperature of 40C to +85C without derating (+100C with derating), 1 kVDC isolation is standard and 2 kVDC is available as an option. Ultra-Compact, Only 8.3 8.3 6.8 mm No External Components Required Full Industrial Operating Temperature Range Toroidal Magnetics Efficiency to 84%

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number RNM-1205S/H-ND 70052106
Product Name DC DC Converters Power Supply;DC-DC Converter;Vol-Out 5 VDC;Vol-In 12 VDC;Thru-Hole;Isolated
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps
DC Input Voltage 10.8 to 13.2 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227683 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
View Details