Isolated Module DC DC Converter 1 Output 9V 140mA 8.1V - 9.9V Input
DC DC CONVERTER 9V 1.25W
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | RN-0909S/H-ND | RN-0909S/H |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| DC Output Current | 0.1400 amps |