RECOM Power, Inc. Power Supplies - Board Mount RO-3.309S

Description
Manufacturer: Recom Power Win Source Part Number: 141059-RO-3.309S Category: Power Supplies - Board Mount Family: DC DC Converters Series: ECONOLINE RO Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 4-SIP Module Size / Dimension: 0.45" L x 0.24" W x 0.39" H (11.5mm x 6.0mm x 10.0mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 111mA Voltage - Input (Min): 3V Voltage - Input (Max): 3.6V Voltage - Output 1: 9V Power (Watts) - Manufacture Series: 1W Efficiency: 80% Power (Watts) - Max: 1W Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Recom Power Win Source Part Number: 141059-RO-3.309S Category: Power Supplies - Board Mount Family: DC DC Converters Series: ECONOLINE RO Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 4-SIP Module Size / Dimension: 0.45" L x 0.24" W x 0.39" H (11.5mm x 6.0mm x 10.0mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 111mA Voltage - Input (Min): 3V Voltage - Input (Max): 3.6V Voltage - Output 1: 9V Power (Watts) - Manufacture Series: 1W Efficiency: 80% Power (Watts) - Max: 1W Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
141059-RO-3.309S
Power Supplies - Board Mount 141059-RO-3.309S
Manufacturer: Recom Power Win Source Part Number: 141059-RO-3.309S Category: Power Supplies - Board Mount Family: DC DC Converters Series: ECONOLINE RO Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 4-SIP Module Size / Dimension: 0.45" L x 0.24" W x 0.39" H (11.5mm x 6.0mm x 10.0mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 111mA Voltage - Input (Min): 3V Voltage - Input (Max): 3.6V Voltage - Output 1: 9V Power (Watts) - Manufacture Series: 1W Efficiency: 80% Power (Watts) - Max: 1W Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Recom Power
Win Source Part Number: 141059-RO-3.309S
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: ECONOLINE RO
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: SCP
Package: 4-SIP Module
Size / Dimension: 0.45" L x 0.24" W x 0.39" H (11.5mm x 6.0mm x 10.0mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Current - Output (Max): 111mA
Voltage - Input (Min): 3V
Voltage - Input (Max): 3.6V
Voltage - Output 1: 9V
Power (Watts) - Manufacture Series: 1W
Efficiency: 80%
Power (Watts) - Max: 1W
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 945-1942-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1942-5-ND
DC DC Converters 945-1942-5-ND
Isolated Module DC DC Converter 1 Output 9V 111mA 3V - 3.6V Input

Isolated Module DC DC Converter 1 Output 9V 111mA 3V - 3.6V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RO-3.309S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RO-3.309S
Power Supplies - Board Mount - DC DC Converters RO-3.309S
DC DC CONVERTER 9V 1W

DC DC CONVERTER 9V 1W

Supplier's Site
Dc-Dc Converter, Medical, 9V, 0.111A; Power Supply Approvals Recom Power - 63X9525 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 9V, 0.111A; Power Supply Approvals Recom Power
63X9525
Dc-Dc Converter, Medical, 9V, 0.111A; Power Supply Approvals Recom Power 63X9525
DC-DC CONVERTER, MEDICAL, 9V, 0.111A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 9V, 0.111A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 141059-RO-3.309S 945-1942-5-ND RO-3.309S 63X9525
Product Name Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 9V, 0.111A; Power Supply Approvals Recom Power
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.1110 amps 0.1110 amps 0.1110 amps
DC Output Power 1 watts 1 watts
Number of Outputs 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 12V - 96PSO-A320W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details