RECOM Power, Inc. DC DC Converters RO-2412S/P

Description
Isolated Module DC DC Converter 1 Output 12V 83mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 83mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1529-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1529-5-ND
DC DC Converters 945-1529-5-ND
Isolated Module DC DC Converter 1 Output 12V 83mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 12V 83mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 12V, 0.083A; Power Supply Approvals Recom Power - 63X9504 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.083A; Power Supply Approvals Recom Power
63X9504
Dc-Dc Converter, Medical, 12V, 0.083A; Power Supply Approvals Recom Power 63X9504
DC-DC CONVERTER, MEDICAL, 12V, 0.083A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.083A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RO-2412S/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RO-2412S/P
Power Supplies - Board Mount - DC DC Converters RO-2412S/P
DC DC CONVERTER 12V 1W

DC DC CONVERTER 12V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1529-5-ND 63X9504 RO-2412S/P
Product Name DC DC Converters Dc-Dc Converter, Medical, 12V, 0.083A; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0830 amps 0.0830 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

160W Medical Desktop Power Supply, Single Output - QAMA-160 Series - Qualtek Electronics Corp.
Specs
Type Medical Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 12.0 to 48.0 volts
View Details
300W, IP66-Rated, Rugged Industrial Quality, DC-DC Converter - BAP 65-D3 Series (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6933B 200W DC Switching Power Supply 150V/5A - UDP6933B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details