RECOM Power, Inc. DC DC Converters RO-053.3S

Description
Isolated Module DC DC Converter 1 Output 3.3V 303mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 303mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1524-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1524-5-ND
DC DC Converters 945-1524-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 303mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 3.3V 303mA 4.5V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - RO-053.3S
793332-RO-053.3S
Power Supplies Board Mount DCDC Converters - RO-053.3S 793332-RO-053.3S
Manufacturer: Recom Power Win Source Part Number: 793332-RO-053.3S Series: ECONOLINE RO Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 4-SIP Module Applications: ITE (Commercial) Power (Watts): 1W Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 75% Family Name: RO-053.3S Categories: Power Supplies - Board Mount Dimension: 0.45" L x 0.24" W x 0.39" H (11.5mm x 6.0mm x 10.0mm) Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 303mA Alternative Parts (Cross-Reference): MEE1S0503SC; IE0503SH; AM1L-0503S-NZTR; LANH503N; Introduction Date: January 23, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Recom Power
Win Source Part Number: 793332-RO-053.3S
Series: ECONOLINE RO
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: SCP
Package: 4-SIP Module
Applications: ITE (Commercial)
Power (Watts): 1W
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Voltage - Output 1: 3.3V
Efficiency: 75%
Family Name: RO-053.3S
Categories: Power Supplies - Board Mount
Dimension: 0.45" L x 0.24" W x 0.39" H (11.5mm x 6.0mm x 10.0mm)
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 303mA
Alternative Parts (Cross-Reference): MEE1S0503SC; IE0503SH; AM1L-0503S-NZTR; LANH503N;
Introduction Date: January 23, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RO-053.3S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RO-053.3S
Power Supplies - Board Mount - DC DC Converters RO-053.3S
DC DC CONVERTER 3.3V 1W

DC DC CONVERTER 3.3V 1W

Supplier's Site
Dc-Dc Converter, Medical, 3.3V, 0.303A; Power Supply Approvals Recom Power - 63X9433 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 3.3V, 0.303A; Power Supply Approvals Recom Power
63X9433
Dc-Dc Converter, Medical, 3.3V, 0.303A; Power Supply Approvals Recom Power 63X9433
DC-DC CONVERTER, MEDICAL, 3.3V, 0.303A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 3.3V, 0.303A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 945-1524-5-ND 793332-RO-053.3S RO-053.3S 63X9433
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - RO-053.3S Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 3.3V, 0.303A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.3030 amps 0.3030 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-2 Open Power Supply - PS-24-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
High Voltage Power Supplies - 402L-4KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
100W Slimline Single Phase  Single Output Power Supplies - PS-S10024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers