The DC-DC Converter, part number 63X9273, is a compact device designed to provide a 5V output with a maximum current of 250mA, resulting in a total output power of 1.25W. It operates efficiently with an efficiency rating of up to 85%. The converter supports an input voltage range of ±10% and is capable of functioning in a wide temperature range from -40°C to +85°C without derating, and up to 100°C with derating. This converter features no external components required for operation and includes continuous short circuit protection. It is housed in a DIP package, making it suitable for applications with space constraints. The isolation voltage is rated at 1kVDC, ensuring safety in various applications. The product is RoHS compliant and certified under EN60950-1, making it suitable for commercial and industrial use. Engineers looking for a reliable and efficient DC-DC converter for their projects may find this product meets their requirements.
Isolated Module DC DC Converter 1 Output 5V 250mA 21.6V - 26.4V Input
Manufacturer: Recom Power
Win Source Part Number: 098580-RN-2405S
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: ECONOLINE RN
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: SCP
Package: 8-DIP Module (4 Leads)
Size / Dimension: 0.50" L x 0.40" W x 0.30" H (12.8mm x 10.1mm x 7.6mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Current - Output (Max): 250mA
Voltage - Input (Min): 21.6V
Voltage - Input (Max): 26.4V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 1.25W
Efficiency: 72%
Power (Watts) - Max: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
DC DC CONVERTER 5V 1.25W
DC-DC CONVERTER, 5V, 0.25A, DIP; Output Power Max:1.25W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIP RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 945-1932-5-ND | 098580-RN-2405S | RN-2405S | 63X9273 |
| Product Name | DC DC Converters | Power Supplies - Board Mount | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, 5V, 0.25A, Dip; Output Power Max Recom Power |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | |
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.2500 amps | 0.2500 amps | 0.2500 amps | |
| DC Input Voltage | 21.6 to 26.4 volts | 21.6 to 26.4 volts |