RECOM Power, Inc. DC DC Converters RP-0524S

Description
Isolated Module DC DC Converter 1 Output 24V 42mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 42mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1240-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1240-ND
DC DC Converters 945-1240-ND
Isolated Module DC DC Converter 1 Output 24V 42mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 24V 42mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RP-0524S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RP-0524S
Power Supplies - Board Mount - DC DC Converters RP-0524S
DC DC CONVERTER 24V 1W

DC DC CONVERTER 24V 1W

Supplier's Site
Dc/dc Converter, 1W, 24V, 0.042A, Sip; Power Supply Approvals Recom Power - 63X9617 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 1W, 24V, 0.042A, Sip; Power Supply Approvals Recom Power
63X9617
Dc/dc Converter, 1W, 24V, 0.042A, Sip; Power Supply Approvals Recom Power 63X9617
DC/DC CONVERTER, 1W, 24V, 0.042A, SIP; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC/DC CONVERTER, 1W, 24V, 0.042A, SIP; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1240-ND RP-0524S 63X9617
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 1W, 24V, 0.042A, Sip; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0420 amps 0.0420 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - XT250-0.25 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 60 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details