RECOM Power, Inc. DC DC Converters RO-1224S

Description
Isolated Module DC DC Converter 1 Output 24V 42mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 42mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1528-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1528-5-ND
DC DC Converters 945-1528-5-ND
Isolated Module DC DC Converter 1 Output 24V 42mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 24V 42mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc/dc Converter, 1W, 24V, 0.042A, Sip; Power Supply Approvals Recom Power - 63X9457 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 1W, 24V, 0.042A, Sip; Power Supply Approvals Recom Power
63X9457
Dc/dc Converter, 1W, 24V, 0.042A, Sip; Power Supply Approvals Recom Power 63X9457
DC/DC CONVERTER, 1W, 24V, 0.042A, SIP; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC/DC CONVERTER, 1W, 24V, 0.042A, SIP; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RO-1224S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RO-1224S
Power Supplies - Board Mount - DC DC Converters RO-1224S
DC DC CONVERTER 24V 1W

DC DC CONVERTER 24V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1528-5-ND 63X9457 RO-1224S
Product Name DC DC Converters Dc/dc Converter, 1W, 24V, 0.042A, Sip; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0420 amps 0.0420 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6981-ea-psi-10080-1000-4u-wc-30000w-32200 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 1000 amps
View Details