RECOM Power, Inc. DC DC Converters RP-0506S

Description
Isolated Module DC DC Converter 1 Output 6V 167mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 6V 167mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-3112-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-3112-5-ND
DC DC Converters 945-3112-5-ND
Isolated Module DC DC Converter 1 Output 6V 167mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 6V 167mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.167A; Power Supply Approvals Recom Power - 33AC3859 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.167A; Power Supply Approvals Recom Power
33AC3859
Dc-Dc Converter, 5V, 0.167A; Power Supply Approvals Recom Power 33AC3859
DC-DC CONVERTER, 5V, 0.167A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Isolation Voltage:5.2kVRoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.167A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Isolation Voltage:5.2kVRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RP-0506S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RP-0506S
Power Supplies - Board Mount - DC DC Converters RP-0506S
DC DC CONVERTER 6V 1W

DC DC CONVERTER 6V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-3112-5-ND 33AC3859 RP-0506S
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.167A; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
DC Output Current 0.1670 amps 0.1670 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data